EN
  • EN
  • DE

ATMXT1189T-ATR

Part No ATMXT1189T-ATR
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Maxtouch Auto - 1188Ch Touch Ic Lqfp144, -40 / 85 C/ Lqfp (Al) Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977080-ATMXT1189T-ATR
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT1189T-ATR CAD Model

Description

Microchip Technology ATMXT1189T-ATR

The ATMXT1189T-ATR is a state-of-the-art touchscreen controller developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the maXTouch® T series, which is designed for large touchscreen applications, providing both superior performance and reliability.

The ATMXT1189T-ATR is optimized for touchscreens up to 12 inches and is capable of detecting up to 10 simultaneous touches with precision and speed. Its advanced technology enables it to deliver high-quality touch performance, including the ability to detect and track multiple fingers, passive styluses, and even gloved touches, making it an ideal choice for a wide range of applications, from automotive infotainment systems to industrial control panels.

Featuring Microchip's proprietary adaptive sensing technology, the ATMXT1189T-ATR can dynamically adjust its sensing parameters to the environment, ensuring optimal touch performance under various conditions, such as in the presence of moisture or through thick glass overlays. This level of adaptability ensures that the touch interface remains responsive and accurate, enhancing the user experience.

The controller's robust design includes noise immunity and low power consumption, making it suitable for battery-powered devices where power efficiency is crucial. Additionally, the ATMXT1189T-ATR supports common industry interfaces, including I2C and SPI, for easy integration into existing designs.

Microchip Technology provides comprehensive development support for the ATMXT1189T-ATR, including development tools, software libraries, and reference designs, to help designers reduce time-to-market. The product is also backed by Microchip's extensive technical support network, ensuring assistance is readily available when needed.

Overall, the ATMXT1189T-ATR is an exceptional choice for developers looking to implement an advanced touchscreen interface in their products, offering a perfect blend of performance, power efficiency, and user experience.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-bit ARM Cortex M3 RISC 1.5MB Flash 3.3V/5V 176-Pin LQFP Tray
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
STMicroelectronics
SPC563M EVAL BRD / SPC563M series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8749 $93.8749
2+ $77.0258 $154.0516
3+ $74.6188 $223.8564
4+ $72.2118 $288.8472
5+ $69.8047 $349.0235
6+ $62.5837 $375.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,857 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess