EN
  • EN
  • DE

MT9F002I12STCVH-GEVB

Part No MT9F002I12STCVH-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description BOARD EVAL 14 MP 1/2.3" CIS HB  /  MT9F002 series Image Sensor Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr onsemi
Package Bulk
Sensor Type Image Sensor
Supplied Contents Board(s)
Utilized IC / Part MT9F002
Base Product Number MT9F002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1081016-MT9F002I12STCVH-GEVB
Ultra Librarian 3D Model Ultra Librarian MT9F002I12STCVH-GEVB CAD Model

Description

The MT9F002I12STCVH-GEVB from ON Semiconductor is a high-performance camera module evaluation board designed for advanced imaging applications. This evaluation board is centered around the MT9F002 sensor, a 14-megapixel, 1/2.3-inch CMOS digital image sensor that delivers superior image quality with exceptional low-light performance.

Key Features

  • High-Resolution Imaging: The MT9F002 sensor provides a resolution of 14 megapixels, capturing images with stunning clarity and detail.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's advanced pixel technology, the sensor ensures excellent image quality, color reproduction, and dynamic range.
  • Flexible Interface: The evaluation board offers a HiSPi interface capable of transmitting data at high speeds, enabling seamless integration with a wide range of systems.
  • Multiple Output Formats: The board supports various output formats, including RAW and JPEG, allowing for versatile image capturing and processing.
  • Customizable Settings: Users can adjust exposure, gain, and other parameters to fine-tune the imaging performance according to specific application needs.

Applications

The MT9F002I12STCVH-GEVB is ideal for a variety of applications, including:

  • Industrial and inspection cameras
  • Security and surveillance systems
  • Medical imaging equipment
  • High-resolution scanning
  • Unmanned aerial vehicles (UAVs)

Design Support

ON Semiconductor provides comprehensive design support for the MT9F002I12STCVH-GEVB, including detailed documentation, reference designs, and technical assistance to facilitate rapid development and deployment.

Summary

The MT9F002I12STCVH-GEVB from ON Semiconductor is a versatile and powerful camera module evaluation board that offers superior image quality for a wide range of imaging applications. Its high-resolution sensor, coupled with advanced features and customizable settings, makes it a top choice for developers looking to harness the power of advanced imaging technology.

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess