EN
  • EN
  • DE

F280049PZS

Part No F280049PZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / Piccolo Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.32V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812547-F280049PZS
Ultra Librarian 3D Model Ultra Librarian F280049PZS CAD Model

Description

Introducing the F280049PZS Microcontroller from Texas Instruments

The F280049PZS is a cutting-edge microcontroller unit (MCU) from Texas Instruments (TI), designed for industrial applications that demand high levels of processing power and real-time control. This MCU is part of the C2000™ 32-bit Microcontroller family, renowned for their performance in control-oriented applications such as motor drives, digital power supplies, and renewable energy systems.

The F280049PZS operates at a frequency of up to 100 MHz, offering swift execution of complex algorithms and control strategies. This performance is driven by TI's advanced 32-bit C28x CPU core, which is optimized for control tasks thanks to its high-precision arithmetic capabilities and efficient instruction set. Additionally, the F280049PZS features the CLA (Control Law Accelerator), a co-processor that allows parallel processing, further enhancing the system's capability to handle intricate control algorithms with ease.

With 256KB of flash memory and 100KB of RAM, this MCU provides ample space for application code and data storage, ensuring smooth and reliable operation even in demanding applications. The F280049PZS also includes a rich set of peripherals designed to facilitate a wide range of functions. These include enhanced Pulse Width Modulators (ePWM) for precise motor control, a 12-bit Analog-to-Digital Converter (ADC) that provides accurate sensing capabilities, and multiple communication interfaces such as CAN, SPI, and I2C for connectivity with other devices and systems.

One of the standout features of the F280049PZS is its real-time control peripherals integrated into the design. These peripherals, including the HRPWM (High-Resolution Pulse Width Modulator) and HRADC (High-Resolution Analog-to-Digital Converter), provide the resolution and speed necessary for the most demanding control applications, ensuring precision and efficiency.

Furthermore, the F280049PZS is supported by TI's comprehensive software ecosystem, which includes the Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, providing developers with a robust set of tools to accelerate development and bring products to market faster.

Overall, the Texas Instruments F280049PZS MCU is an exceptional choice for engineers looking to implement advanced control systems with high reliability and performance requirements. Its blend of processing power, memory capacity, and specialized peripherals make it a versatile and powerful component in any control-oriented application.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8556 $54.9892
16+ $6.4457 $103.1312
25+ $6.2442 $156.1050
34+ $6.0428 $205.4552
43+ $5.8414 $251.1802
58+ $5.2371 $303.7518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess