EN
  • EN
  • DE

ATMEGA3208-MFR

Part No ATMEGA3208-MFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32VQFN / AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VFQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 27
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFN (5x5)
Base Product Number ATMEGA3208
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA3208-MFRDKR,ATMEGA3208-MFRTR,ATMEGA3208-MFRCT
Standard Package 6,000
Win Source Part Number 1046855-ATMEGA3208-MFR
Ultra Librarian 3D Model Ultra Librarian ATMEGA3208-MFR CAD Model

Description

Product Overview: ATMEGA3208-MFR from Microchip Technology

The ATMEGA3208-MFR is a high-performance microcontroller unit (MCU) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is from the popular AVR® family, renowned for its user-friendly architecture and wide range of applications.

Key Features:

  • Advanced RISC Architecture: The ATMEGA3208-MFR boasts a powerful 8-bit AVR processor with a rich instruction set that enables efficient handling of complex operations.
  • Memory Capacity: It comes with 32KB of in-system self-programmable flash program memory, 2KB of SRAM, and 256B of EEPROM, supporting a broad spectrum of functions and applications.
  • High-Speed Performance: With a clock speed of up to 20MHz, this MCU ensures swift processing capabilities, making it ideal for time-sensitive tasks and high-performance systems.
  • Peripheral Features: The ATMEGA3208-MFR includes a range of integrated peripherals such as multiple 16-bit timers/counters, a 10-bit analog-to-digital converter (ADC), and a variety of serial communication options (USART, SPI, TWI).
  • Power Efficiency: Designed with power-saving techniques, the MCU offers multiple sleep modes, allowing for reduced power consumption during idle periods.
  • Package and Temperature Range: Available in a 32-pin TQFP package, the ATMEGA3208-MFR is operational over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications:

The ATMEGA3208-MFR is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Consumer electronics
  • DIY projects and educational tools

Conclusion:

With its robust architecture, comprehensive feature set, and Microchip's reputation for reliability, the ATMEGA3208-MFR is an excellent choice for designers and engineers looking to develop sophisticated and power-efficient applications. Whether for professional or hobbyist projects, this MCU offers a perfect blend of performance, flexibility, and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess