EN
  • EN
  • DE

ATMEGA256RFR2-ZFR

Part No ATMEGA256RFR2-ZFR
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 8kB EEPROM, 32kB SRAM
Serial Interfaces I2C, JTAG, SPI, USART
GPIO 35
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 5mA ~ 12.5mA
Current - Transmitting 8mA ~ 14.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA256RFR2ZFR,1611-ATMEGA256RFR2-ZFRDKRINACTIVE,1611-ATMEGA256RFR2-ZFRTR-ND,ATMEGA256RFR2-ZFRCT,ATMEGA256RFR2-ZFRDKR,1611-ATMEGA256RFR2-ZFRTR,1611-ATMEGA256RFR2-ZFRDKR-ND,1611-ATMEGA256RFR2-ZFRTRINACTIVE,ATMEGA256RFR2-ZFRTR,1611-ATMEGA256RFR2-ZFRCT,1611-ATMEGA256RFR2-ZFRDKR
Standard Package 4,000
Win Source Part Number 973991-ATMEGA256RFR2-ZFR
Ultra Librarian 3D Model Ultra Librarian ATMEGA256RFR2-ZFR CAD Model

Description

Microchip Technology's ATMEGA256RFR2-ZFR: A High-Performance, Low-Power 2.4GHz ATmega RF Transceiver

The ATMEGA256RFR2-ZFR from Microchip Technology is a cutting-edge RF transceiver designed for wireless applications in the 2.4GHz ISM band. This powerful device is part of the ATmega family and combines the industry-leading AVR microcontroller with a high-performance RF transceiver, making it an ideal solution for a wide range of wireless communication needs.

Key Features:

  • Integrated AVR Microcontroller: The ATMEGA256RFR2-ZFR boasts an advanced 8-bit AVR microcontroller, providing robust processing capabilities with a maximum operating frequency of 16MHz.
  • Ample Memory: With 256KB of in-system self-programmable flash, 8KB of SRAM, and 4KB of EEPROM, this device offers substantial memory resources for complex applications.
  • Low Power Consumption: Designed with power efficiency in mind, it supports multiple power-saving modes, making it suitable for battery-operated devices.
  • High Data Rate: The transceiver delivers data rates up to 2Mbps, enabling fast and reliable wireless communication.
  • Robust Security: Equipped with hardware security features such as AES-128 encryption, the ATMEGA256RFR2-ZFR ensures secure data transmission.
  • Extensive Peripheral Set: A variety of peripherals, including SPI, I2C, USART, and multiple timers, provide flexibility for interfacing with external components.
  • QFN Package: The device comes in a compact 48-pin QFN package, which is suitable for space-constrained applications.

Applications:

The ATMEGA256RFR2-ZFR is designed for a diverse range of applications, such as:

  • Wireless sensor networks
  • Home automation systems
  • Industrial control and monitoring
  • Remote control applications
  • Smart energy management

Conclusion:

Microchip Technology's ATMEGA256RFR2-ZFR is a versatile and powerful RF transceiver that offers a perfect blend of microcontroller functionality and RF performance. Its extensive features and capabilities make it a top choice for designers looking to develop efficient and secure wireless solutions for a multitude of applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7647 $55.0588
9+ $11.2942 $101.6478
14+ $10.9412 $153.1768
19+ $10.5883 $201.1777
25+ $10.2353 $255.8825
33+ $9.1765 $302.8245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess