EN
  • EN
  • DE

ATMEGA1609-MUR

Part No ATMEGA1609-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 41
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number ATMEGA1609
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATMEGA1609-MURCT,150-ATMEGA1609-MURDKR,150-ATMEGA1609-MURTR
Standard Package 3,300
Win Source Part Number 1316316-ATMEGA1609-MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA1609-MUR CAD Model

Description

Product Overview: ATMEGA1609-MUR from Microchip Technology

The ATMEGA1609-MUR is a powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and versatility in a wide range of applications. This MCU is part of the megaAVR 0-series, which is designed to deliver the perfect balance between power consumption and processing capability, making it an ideal choice for both industrial and consumer applications.

At the core of the ATMEGA1609-MUR lies an advanced RISC architecture that enables the MCU to execute powerful instructions in a single clock cycle. This feature significantly enhances the overall performance, allowing for efficient task management and swift data processing. With its operating voltage ranging from 1.8V to 5.5V, this MCU provides the flexibility needed to support various power supply configurations and ensures reliable operation even in fluctuating power environments.

The ATMEGA1609-MUR comes with 16KB of in-system self-programmable flash memory, providing ample space for complex program codes and data storage. Additionally, it is equipped with 2KB SRAM and 256B EEPROM, which further extends its capabilities in terms of data handling and retention. The integration of a 20MHz internal oscillator ensures that the MCU can maintain a stable clock source without the need for external components, thereby reducing the overall system cost and complexity.

Connectivity is another strong suit of the ATMEGA1609-MUR, featuring a rich set of interface options including SPI, I2C, and USART, which are essential for modern embedded systems requiring communication with peripherals, sensors, and other MCUs. The presence of 22 programmable I/O lines allows for extensive interface with external devices, making it extremely adaptable to different project requirements.

Safety and reliability are paramount for Microchip Technology, and the ATMEGA1609-MUR incorporates multiple safety features like power-on reset, brown-out detection, and a watchdog timer to ensure stable operation under adverse conditions. It also supports full system self-programmability for in-application code upgrades, which is crucial for long-term maintenance and updates.

In summary, the ATMEGA1609-MUR is a robust and feature-rich MCU that offers a perfect blend of power efficiency, processing power, and connectivity options, making it an excellent choice for designers and engineers looking to develop sophisticated and reliable electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0968 $62.9040
70+ $1.7205 $120.4350
105+ $1.6668 $175.0140
145+ $1.6130 $233.8850
190+ $1.5593 $296.2670
250+ $1.3979 $349.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess