Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer IXYS
Series PolarHV
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part DSS2-60AT2, IXTY1R4N60P
Win Source Part Number 763812-EVPS001
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVPS001 CAD Model

Description

The IXYS PolarHV EVPS001 is an obsolete (EOL) development board that comes fully populated with a DSS2-60AT2 and IXTY1R4N60P IC/part.

  • Regulator Topology: Flyback
  • Main Purpose: AC/DC, primary side
  • Isolated Output: 1
  • Supplied with: Board(s)
  • Output Current: Not Specified
  • Power Output: Not Specified
  • Suitable for use in: Development boards, kits, and programmers

You May Also Be Interested in

Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
ECAD model for ISL6566EVAL1
Intersil
EVALUATION BOARD FOR ISL8104 / ISL8104 EVALUATION BOARD
Need more? Email Us
ECAD model for ISL8104EVAL1Z
Altera
EVAL BOARD FOR EP53A7HQI / EP53A7HQI DC to DC Converter and Switching Regulator Chip 1.8VDC/2.1VDC/2.2VDC/2.5VDC/2.6VDC/2.9VDC/3VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53A7HQI
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420Y DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YSQEVAL/NOPB
Texas Instruments
BOARD DEMO FOR LMR64010XMF / LMR64010 DC to DC Converter and Switching Regulator Chip 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for LMR64010XMFDEMO/NOPB
Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
Intersil
EVAL BOARD FOR ISL91110IIAZ
Need more? Email Us
ECAD model for ISL91110IIA-EVZ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention