Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 161
Family Name STM32F469
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17734, STM32F469BIT6-ND
Quantity per package 360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851991-STM32F469BIT6
Ultra Librarian 3D Model Ultra Librarian STM32F469BIT6 CAD Model

Description

The STM32F469BIT6 is a high-performance advanced line microcontroller from STMicroelectronics that belongs to the STM32F4 series. Built on the high-efficiency ARM Cortex-M4 32-bit RISC core, it operates at a frequency of up to 180 MHz. The Cortex-M4 core features a Floating point unit (FPU) single precision which supports all ARM single-precision data-processing instructions and data types. This makes the STM32F469BIT6 an ideal choice for applications that require complex mathematical computations and DSP functions.

This microcontroller integrates up to 2MB of flash memory and 384KB of SRAM, providing ample space for storing applications and data. Additionally, it supports a range of enhanced I/Os and peripherals that can be interfaced through its four SPIs, six I2Cs, one SDMMC, two CANs, three 12-bit ADCs, two DACs, as well as a USB OTG HS and USB OTG FS with dedicated DMA, supporting charger detection and on-chip PHY.

The STM32F469BIT6 is designed with advanced graphics capabilities, featuring an LCD-TFT controller that supports up to XGA resolution, with the Chrom-ART Acceleratorâ„¢ for enhanced graphic performance. This makes it particularly suited for user interface applications such as smart meters, industrial control systems, home automation, and medical devices that require rich visual interfaces.

Security is also a key feature of the STM32F469BIT6, offering a range of features including a True Random Number Generator (TRNG), and a range of cryptographic hardware acceleration for algorithms like AES, HASH (MD5, SHA-1, and SHA-256), and HMAC. This ensures that applications can maintain data integrity and protect sensitive information effectively.

For development and debugging purposes, the microcontroller includes a Serial Wire Debug (SWD) & JTAG interfaces. It is also supported by a comprehensive set of power-saving modes, which includes a Stop mode that retains all registers and a Standby mode with ultra-low power consumption.

Overall, the STM32F469BIT6 microcontroller is a robust and versatile choice for designers looking to develop advanced applications with demanding processing requirements, sophisticated graphics, and strong security features.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1516 $57.4548
6+ $17.9394 $107.6364
9+ $17.3334 $156.0006
13+ $16.1213 $209.5769
17+ $15.5152 $263.7584
21+ $14.9091 $313.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 721 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention