EN
  • EN
  • DE

TAS5719PHP

Part No TAS5719PHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 10-W/15-W Digital Audio Power Amplifier with Integrated Cap-Free HP Amplifier | IC AMP AUD DGTL 10W 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 15W x 2 at 8Ohm
Supply Voltage (V) 3V ~ 3.6V
Features Depop, Differential Inputs, I2C, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Package 48-PowerTQFP
Family Part Number TAS5719
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1264152-TAS5719PHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5719PHP CAD Model

Description

The TAS5719PHP from Texas Instruments is a sophisticated audio power amplifier integrated circuit designed for high-quality sound enhancement in a variety of applications. This component is part of Texas Instruments' extensive audio product lineup and is particularly well-suited for consumer electronics such as home theaters, desktop speakers, and soundbars.

The TAS5719PHP operates as a closed-loop digital audio power amplifier with advanced features that include multiple switching rates, an integrated audio processor, and support for a digital audio interface. Its architecture is designed to deliver high fidelity audio with minimal power loss, making it an energy-efficient choice for audio systems.

One of the standout features of the TAS5719PHP is its PurePath™ HD technology, which enables it to produce high-definition audio with a very low level of distortion. This technology ensures that the audio output is clear and precise, providing an immersive listening experience. Additionally, the integrated audio processor allows for various audio enhancements and effects to be applied, further improving the sound quality.

The amplifier is capable of driving stereo speakers with an output power of up to 20W into an 8Ω load, and it can also be configured in a mono setup to drive a single speaker with higher power output. The TAS5719PHP supports I²S, as well as other digital audio inputs, making it versatile and easy to integrate into a range of audio systems.

Designed with the end-user in mind, the TAS5719PHP comes in a 48-pin HTQFP (Heat Sink Thin Quad Flat Package) that ensures efficient thermal dissipation and a compact footprint on printed circuit boards. This makes it an excellent choice for space-constrained applications where maintaining a small form factor is essential.

In summary, the Texas Instruments TAS5719PHP is a high-performance, feature-rich audio amplifier that is ideal for delivering premium sound quality in consumer electronic products. Its combination of PurePath™ HD technology, energy efficiency, and ease of integration make it a top contender for designers looking to enhance the audio experience in their offerings.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3044 $50.4352
20+ $5.1729 $103.4580
30+ $5.0112 $150.3360
42+ $4.8496 $203.6832
54+ $4.6879 $253.1466
72+ $4.2030 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,353 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess