EN
  • EN
  • DE

ATMEGA1284-MU

Part No ATMEGA1284-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001187-ATMEGA1284-MU
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series AVR® ATmega
Package Tray
Product Status Active
Base Product Number ATMEGA1284
Supplier Device Package 44-VQFN (7x7)
Package / Case 44-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian ATMEGA1284-MU CAD Model

Description

Microchip Technology's ATMEGA1284-MU Microcontroller

The ATMEGA1284-MU is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology, combining 128KB ISP flash memory with read-while-write capabilities, 4KB EEPROM, 16KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, a 16-channel 10-bit A/D converter, and a JTAG interface for on-chip debugging. The device operates at a frequency of up to 20MHz with a voltage range of 1.8-5.5V.

With its robust feature set, the ATMEGA1284-MU is suitable for applications requiring a high level of control and processing power. This versatile microcontroller is ideal for embedded systems, automation, IoT devices, and other applications where efficiency and reliability are critical.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most executable in a single clock cycle, the ATMEGA1284-MU achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • JTAG Interface: Enables on-chip debugging and programming for enhanced development productivity.
  • Power Efficiency: The picoPower technology allows for ultra-low power consumption, making it perfect for battery-operated and power-sensitive applications.
  • High Integration: Incorporates all the features necessary to facilitate the design of complex, multi-functional systems, reducing the need for additional components.
  • Large Memory: With 128KB of flash memory, 4KB EEPROM, and 16KB SRAM, it is well-suited for projects with substantial code and data storage requirements.
  • Comprehensive Peripheral Set: Includes timers, counters, USARTs, and a 10-bit A/D converter to handle a wide array of functionalities.
  • Package: Available in a VQFN (MU) package, it is compact and suitable for space-constrained applications.

The ATMEGA1284-MU is supported by the Atmel Studio development environment and the Atmel Software Framework, which provides a large library of pre-written code. With its extensive capabilities and support, this microcontroller is a reliable choice for designers looking to optimize their system's performance and power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2612 $57.0448
9+ $11.7015 $105.3135
14+ $11.3359 $158.7026
19+ $10.9702 $208.4338
24+ $10.6045 $254.5080
32+ $9.5075 $304.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess