The VC244A from Texas Instruments is a highly versatile and reliable integrated circuit that has been designed to meet the rigorous demands of modern electronic systems. This octal buffer/line driver with 3-state outputs is an essential component for applications that require high-speed data transfer and interfacing.
Key Features
- Octal Bus Interface: The VC244A features eight channels of buffering, making it ideal for interfacing between data buses.
- 3-State Outputs: Each channel can be independently placed in a high-impedance state, allowing for bidirectional data flow or multiplexing on a shared bus.
- Wide Operating Voltage: It operates over a broad voltage range from 4.5V to 5.5V, providing compatibility with TTL logic levels and the flexibility to work with various power supplies.
- High Drive Capability: The device can source up to 24mA and sink up to 48mA, making it suitable for driving LEDs, relays, and other high-current loads.
- Low Power Consumption: With its low power consumption, the VC244A is optimized for power-sensitive applications.
Applications
The VC244A is designed for use in a wide array of applications, including:
- Bus Transceiver Functions
- Data Buffering
- Memory Address Driving
- Input/Output Port Expansion
- Signal Routing and Multiplexing
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and the VC244A is no exception. The device is manufactured to the highest standards to ensure consistent performance and reliability across a range of environmental conditions. Whether used in industrial, commercial, or consumer electronics, the VC244A provides the assurance of a product designed to last.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V - 5.5V |
| Output Current (IOH / IOL) |
-24mA / 48mA |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
DIP, SOIC, etc. |