EN
  • EN
  • DE

ATF2500C-20KM

Part No ATF2500C-20KM
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 24MC 20NS 44JLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF2500C(L)
Package Tube
Product Status Active
Programmable Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 24
Number of I/O 24
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Surface Mount
Package / Case 44-CLCC (J-Lead)
Supplier Device Package 44-JLCC (16.63x16.63)
Base Product Number ATF2500
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 566573-ATF2500C-20KM
Ultra Librarian 3D Model Ultra Librarian ATF2500C-20KM CAD Model

Description

The ATF2500C-20KM from Microchip Technology is an advanced programmable logic device (PLD) designed to meet the needs of high-performance, logic-intensive applications. This device is part of the Classic ATF2500C series, which is known for its reliability and flexibility in various electronic system designs.

Key Features:

  • High Density: The ATF2500C-20KM offers a substantial amount of logic in a compact form factor, making it ideal for complex circuit implementations.
  • Speed Grade: With a speed grade of -20, this device provides a maximum propagation delay of 20ns, ensuring fast operation for critical applications.
  • Reprogrammable: The device is reprogrammable, allowing designers to iterate on their designs and update the logic configuration as requirements evolve.
  • EEPROM Technology: Built with EEPROM technology, the ATF2500C-20KM retains its programmed logic even after power cycles, making it suitable for applications that require non-volatile memory.
  • Flexible I/O: The device features a versatile I/O structure that supports a wide range of input and output voltage levels, providing compatibility with various digital circuits.

Applications:

The ATF2500C-20KM is a versatile component that can be used in numerous applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Complex state machines

Technical Specifications:

  • Package: 24-pin Ceramic Dual In-line Package (CERDIP)
  • Operating Temperature: Military grade with an operating temperature range of -55°C to +125°C.
  • Supply Voltage: 5V ±10% for optimal operation.

The ATF2500C-20KM is a testament to Microchip Technology's commitment to providing robust and adaptable logic solutions. Its combination of speed, density, and reprogrammability makes it an excellent choice for designers looking to create sophisticated and reliable digital systems.

You May Also Be Interested in

Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Broadcom Limited
18M QDR NSE
Need more? Email Us
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7726 $103.7726
2+ $100.5297 $201.0594
3+ $97.2868 $291.8604
4+ $94.0440 $376.1760
5+ $84.3152 $421.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,173 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess