EN
  • EN
  • DE

TC54VC2502ECB713

Part No TC54VC2502ECB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 2.5V P-P SOT23A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 1106005-TC54VC2502ECB713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC54VC2502ECB713 CAD Model

Description

The TC54VC2502ECB713 is a precision voltage detector designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is engineered for applications requiring voltage monitoring and battery management. It is a crucial part of any system where power supply stability is vital for the operation of the application.

Key Features

  • Voltage Detection: The device has a threshold voltage of 2.5V, making it suitable for low voltage applications where precise voltage monitoring is necessary.
  • Low Power Consumption: It is designed to consume minimal power, which is essential for battery-powered devices, thereby extending the battery life.
  • High Accuracy: The TC54VC2502ECB713 offers high detection accuracy, providing reliable monitoring to prevent system malfunction due to unexpected voltage drops or surges.
  • Operating Temperature: The device operates within a temperature range of -40°C to +85°C, ensuring stability across a wide range of environmental conditions.
  • Output Type: It features an active-low open-drain output, which allows for easy interfacing with other components within a system.

Applications

The TC54VC2502ECB713 is versatile and can be used in various applications, including:

  • Portable devices and battery-powered electronics
  • Microprocessor/microcontroller reset circuits
  • Memory battery backup circuits
  • Power-fail detection
  • System battery level monitoring

Package and Quality

Microchip Technology packages the TC54VC2502ECB713 in a compact SOT-23B package, which is ideal for space-constrained applications. The product is also compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Conclusion

Overall, the TC54VC2502ECB713 from Microchip Technology is a reliable and precise solution for voltage detection and monitoring needs. Its low power consumption, accuracy, and wide operating temperature range make it an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess