Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z80
Part Status Obsolete(EOL)
Applications I/O Controller
Operating Supply Voltage 5V
Manufacturer Package 40-PDIP
Mounting Style Through Hole
RoHS State Request Verification
Win Source Part Number 1282756-Z84C4206PEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Family Name Z84C4206
Introduction Date June 25, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian Z84C4206PEC CAD Model

Description

The Z84C4206PEC is an I/O Controller IC from Zilog.

  • Product Status: Obsolete(EOL)
  • Estimated EOL date: Obsolete
  • Family: Z84C4206
  • Category: Integrated Circuits (ICs)
  • Operating Voltage: 5V
  • Series: Z80
  • Package: 40-PDIP
  • Alternative Parts: LP80C32-33, P80C32-33, and P80C32-2

You May Also Be Interested in

Microchip Technology
CAN TRX W WD WAKE-UP PIN & PN / 1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Lowest to $1.2772
ECAD model for ATA6570-GCQW0
Texas Instruments
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Lowest to $2.7708
ECAD model for AM26LV32CDRE4
NXP / Nexperia
IC REDRIVER USB 3.0 1CH 24HVQFN / Buffer, ReDriver 2 Channel 5Gbps 24-HVQFN (4x4)
Lowest to $14.7728
ECAD model for PTN36241BBS,118
Texas Instruments
Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Lowest to $10.5781
ECAD model for LM93CIMT
Texas Instruments
USB 2.0 HIGH-SPEED SIGNAL CONDIT / Cell Phones, Desktop, Laptops, Tablet Interface 12-X2QFN (1.6x1.6)
Lowest to $8.1493
ECAD model for TUSB217AIRWBR
Analog Devices Inc.
DGTL ISO 2500VRMS 4CH GP 20SSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Lowest to $26.0776
ECAD model for ADUM3471WARSZ-RL7
NXP / Nexperia
SENSOR DIGITAL -40C-125C 8HVSON / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-HVSON (3x3)
Need more? Email Us
ECAD model for SA56004ETK,118
Texas Instruments
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65 MHz
Lowest to $6.0993
ECAD model for DS90CF384AQMTX/NOPB
Texas Instruments
IC MULTIPLEXER / 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4)
Lowest to $6.4044
ECAD model for TMUX7211RUMR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention