EN
  • EN
  • DE

24FC1026-I/P

Part No 24FC1026-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1MBIT I2C 1MHZ 8DIP / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 400 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24FC1026
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24FC1026IP
Standard Package 60
Win Source Part Number 1323367-24FC1026-I/P
Ultra Librarian 3D Model Ultra Librarian 24FC1026-I/P CAD Model

Description

Product Overview: 24FC1026-I/P from Microchip Technology

The 24FC1026-I/P is a high-performance, 1 Mbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. Designed for a wide range of applications, this EEPROM provides a flexible and reliable solution for data storage that requires low-power operation and endurance.

Key Features

  • Memory Size: The device offers a substantial storage capacity of 1 Megabit (128K x 8) which is perfect for storing configuration settings, calibration data, and various application-specific data.
  • Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface, which facilitates easy integration into most microcontroller-based systems with minimal pin usage.
  • Speed: This EEPROM supports a clock frequency of up to 1 MHz, enabling fast data transfer rates that are essential for time-sensitive applications.
  • Voltage Range: The 24FC1026-I/P operates across a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Package: Enclosed in a PDIP (Plastic Dual In-line Package), it is easy to handle in prototyping environments and is also well-suited for standard PCB layouts.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
  • Write Protect: It includes a hardware write-protect feature that prevents accidental overwrites and ensures data integrity.

Applications

The versatility of the 24FC1026-I/P makes it ideal for a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Consumer electronics
  • Networking equipment

Quality and Support

Microchip Technology is renowned for its commitment to quality and long-term reliability. The 24FC1026-I/P is no exception and is backed by Microchip's robust technical support and service. Whether you're developing a new product or upgrading an existing system, the 24FC1026-I/P offers a dependable storage solution that you can trust.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess