EN
  • EN
  • DE

ATF22V10B15PU

Part No ATF22V10B15PU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029855-ATF22V10B15PU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF22V10B15PU CAD Model

Description

Microchip Technology ATF22V10B15PU Product Overview

The ATF22V10B15PU is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) manufactured by Microchip Technology. This versatile component is designed to deliver the flexibility of programmable logic alongside the speed and functionality required for a wide array of applications.

At the heart of the ATF22V10B15PU lies a 22V10 architecture, which is renowned for its ease of programming and robust feature set. This PLD provides 10 logic macrocells that can be tailored to perform a myriad of logic functions. Each macrocell is configurable and supports both combinatorial and registered functions, allowing designers to implement complex logic equations and state machines effectively.

The device operates with a power supply voltage of 5V, ensuring compatibility with many existing systems and standards. The 15ns propagation delay is indicative of the device's rapid response times, making it suitable for high-speed applications. The ATF22V10B15PU comes in a 24-pin DIP (Dual In-line Package), making it easy to integrate into a broad range of circuit boards.

One of the key advantages of using the ATF22V10B15PU is its reprogrammability. This feature allows designers to iterate on their designs without the need to replace the hardware, saving both time and resources. The device is programmed using industry-standard software tools, which simplifies the design process and accelerates time-to-market.

Applications for the ATF22V10B15PU are diverse and include but are not limited to, custom logic circuits, state machines, address decoders, interface circuits, and much more. Its reliability and performance make it an excellent choice for industries such as automotive, consumer electronics, industrial automation, and telecommunications.

Microchip Technology provides comprehensive support for the ATF22V10B15PU, including detailed datasheets, programming specifications, and application notes. This ensures that designers can fully leverage the capabilities of the PLD and integrate it seamlessly into their projects.

In summary, the ATF22V10B15PU from Microchip Technology is a highly capable and reprogrammable logic device that offers a perfect blend of speed, power, and flexibility for designers looking to create complex logic systems efficiently.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess