EN
  • EN
  • DE

SN74LVC86AMDREP

Part No SN74LVC86AMDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SOIC / XOR (Exclusive OR) IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.6ns @ 3.3V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LVC86
Other Names V62/04670-02XE,296-22381-1R,-296-22381-1,296-22381-6,-V62/04670-02XER,296-22381-6R,296-22381-1,296-22381-2,296-22381-2R,-296-22381-1,-SN74LVC86AMDREPR,-V62/04670-02XE,-296-22381-1R
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257662-SN74LVC86AMDREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC86AMDREP CAD Model

Description

Product Overview: SN74LVC86AMDREP - Texas Instruments

The SN74LVC86AMDREP is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed specifically to meet the rigorous demands of military, space, and high-reliability applications. This advanced logic gate is a part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features:

  • Wide Operating Voltage Range: The SN74LVC86AMDREP functions optimally across a broad voltage range of 2.7 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
  • Enhanced System Reliability: This device is characterized for operation from -55°C to 125°C, offering reliable performance in extreme temperature environments.
  • Low Power Consumption: With a low input capacitance and reduced power consumption, it is ideal for battery-operated and power-sensitive applications.
  • High Drive Capability: The SN74LVC86AMDREP can drive up to 24 mA, providing good signal integrity and reducing the risk of signal degradation in complex circuits.
  • Enhanced Product Life Cycle: As part of the military-grade product line, it comes with guaranteed operational life cycle support, ensuring long-term availability and maintenance.

Applications:

The versatility of the SN74LVC86AMDREP makes it an excellent choice for a wide range of applications, including:

  • Communication Systems
  • Avionics and Space Exploration Equipment
  • High-Reliability Computing Infrastructure
  • Secure Data Processing
  • Military Hardware

Technical Specifications:

The SN74LVC86AMDREP is supplied in a 14-pin SOIC package that is surface-mountable, facilitating integration into a variety of circuit board designs. It is also RoHS compliant, minimizing the environmental impact and ensuring compliance with global regulations on hazardous substances.

For engineers and designers seeking a robust and reliable logic solution, the SN74LVC86AMDREP from Texas Instruments represents a superior choice that combines performance, durability, and compatibility in high-stress environments.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8530 $55.5900
70+ $1.5205 $106.4350
105+ $1.4729 $154.6545
145+ $1.4254 $206.6830
185+ $1.3779 $254.9115
245+ $1.2354 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess