Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 20V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF20V8B
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566520-ATF20V8B-15PC
Ultra Librarian 3D Model Ultra Librarian ATF20V8B-15PC CAD Model

Description

The ATF20V8B-15PC is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD designed by Microchip Technology. This versatile programmable logic device (PLD) is tailored to meet the demanding requirements of high-speed, low-power applications across various industries.

Key Features

  • High-Speed Performance: The ATF20V8B-15PC operates with a speed grade of 15 ns, making it suitable for high-speed logic operations and quick data processing tasks.
  • Low Power Consumption: Built using CMOS technology, this device ensures minimal power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Reprogrammable: As an EEPLD, it can be electrically erased and reprogrammed, providing flexibility for design iterations and updates without the need for costly hardware changes.
  • High-Density Design: With 20 pins and 8 logic macrocells, this device offers a compact yet powerful solution for implementing complex logic functions in a small form factor.
  • Wide Operating Temperature Range: The ATF20V8B-15PC is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Pin-Compatible: This device is pin-compatible with the industry-standard 24-pin 20V8 PAL device, offering an easy upgrade path for existing designs.

Applications

The ATF20V8B-15PC is ideal for a wide array of applications including, but not limited to:

  • Automotive systems
  • Telecommunications
  • Industrial controls
  • Consumer electronics
  • Computer peripherals

Technical Specifications

Parameter Value Speed Grade 15 ns Power Supply Voltage 5V Operating Temperature -40°C to +85°C Package Type DIP-24 (Dual In-line Package) Mounting Type Through Hole

With its robust feature set and flexible design capabilities, the ATF20V8B-15PC from Microchip Technology is a premier choice for designers looking to integrate complex logic functions into their systems with ease and efficiency.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
ECAD model for ATF22V10C-10GM/883
Amd
Need more? Email Us
ECAD model for PALCE22V10H-25PC
Cypress Semiconductor Corp
Flash Erasable, Reprogrammable CMOS PAL Device
Lowest to $6.9218
ECAD model for PALCE20V8-10JC
Others
Lowest to $12.1249
ECAD model for PAL16R4BCNS
Lattice Semiconductor Corporation
EE CMOS Zero-Power 20-Pin Universal Programmable Array Logic
Need more? Email Us
ECAD model for PALCE16V8Q-15JC/4
Lattice Semiconductor Corporation
Lowest to $3.6144
ECAD model for PALCE22V10D-7JC
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for PALCE22V10-7JC
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL20R4-20MJT
Others
Lowest to $6.0631
ECAD model for PAL16R6ACJ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention