EN
  • EN
  • DE

ATF16LV8C-10JC

Part No ATF16LV8C-10JC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 3V ~ 5.5V
Speed 10 ns
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number ATF16LV8C
Standard Package 48 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566489-ATF16LV8C-10JC
Ultra Librarian 3D Model Ultra Librarian ATF16LV8C-10JC CAD Model

Description

Microchip Technology's ATF16LV8C-10JC Product Overview

The ATF16LV8C-10JC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology. This device is part of the Atmel ATF16LV8C series, which is known for its low-voltage operation and high-speed interface capabilities. The ATF16LV8C-10JC is designed to meet the needs of a wide range of digital logic applications, offering a versatile solution for system designers.

This PLD features a JEDEC-standard 20-pin PLCC (Plastic Leaded Chip Carrier) package, making it compatible with a broad array of PCB (Printed Circuit Board) layouts. Its 10 ns maximum propagation delay ensures swift operation, which is crucial for high-speed digital circuits. The ATF16LV8C-10JC operates at a nominal voltage of 3.3V, with a low-power consumption profile that makes it suitable for battery-operated and power-sensitive applications.

The device boasts 10 I/O pins, which can be configured according to user-defined logic functions. This flexibility allows designers to tailor the device to specific needs, whether it's for simple logic gates or more complex combinational functions. The ATF16LV8C-10JC also includes 8 macrocells that provide the logic resources for implementing non-volatile, reprogrammable logic configurations. These macrocells can be individually configured as registered or combinatorial logic, providing further customization to fit various design requirements.

Programming the ATF16LV8C-10JC is straightforward, thanks to its user-friendly Electronic Signature for identification purposes and the industry-standard IEEE 1149.1 compliant JTAG boundary scan for testing and programming. This ensures that the integration of the device into a system is as seamless as possible, reducing development time and simplifying the design process.

In summary, the ATF16LV8C-10JC from Microchip Technology is a versatile and efficient solution for implementing programmable logic in electronic systems. With its low-voltage operation, fast performance, and reprogrammable macrocells, it is an excellent choice for designers looking to add flexible logic capabilities to their projects.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess