EN
  • EN
  • DE

ATF16V8CZ-12JC

Part No ATF16V8CZ-12JC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 12NS 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
Manufacturer Microchip Technology
Series 16V8
Package Tube
Part Status Obsolete
Speed 12 ns
Mounting Surface Mount
Package 20-LCC (J-Lead)
Case / Package 20-PLCC (9x9)
Family Name ATF16V8C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912061-ATF16V8CZ-12JC
Ultra Librarian 3D Model Ultra Librarian ATF16V8CZ-12JC CAD Model

Description

Microchip Technology's ATF16V8CZ-12JC Product Overview

The ATF16V8CZ-12JC from Microchip Technology is a high-performance CMOS (Electrically-Erasable Programmable Read-Only Memory) EE-PROM-based programmable logic device (PLD) that combines a high-speed and functional equivalent of industry-standard PAL devices with the reprogrammable ease of a Reprogrammable CMOS logic. This product is designed to offer a robust solution for a variety of digital logic applications, ranging from simple logic gates to complex state machines.

With a 12ns propagation delay, the ATF16V8CZ-12JC ensures quick response times, making it suitable for high-speed applications. It operates within a voltage range of 4.5V to 5.5V, providing a stable and reliable power source for the device's operations. This PLD is packaged in a 20-pin PLCC (Plastic Leaded Chip Carrier), which is known for its compact footprint and good thermal performance.

One of the key features of the ATF16V8CZ-12JC is its user-programmable electronic signature, which allows for easy identification and verification of the programmed device. Additionally, the device offers low power consumption, with a typical Icc of only 10mA at 5V and 25°C, making it an energy-efficient choice for battery-powered or power-sensitive systems.

Microchip Technology has equipped the ATF16V8CZ-12JC with a high-reliability CMOS process, ensuring a long operational life and stable performance. The device is also characterized for industrial temperature ranges, making it suitable for use in harsh environments where temperature extremes are common.

The ATF16V8CZ-12JC supports a variety of programmable logic types, including Simple PLD, Complex PLD, and Generic Array Logic (GAL) device types. Its versatility is further enhanced by the fact that it is supported by popular development tools, which simplifies the design process and reduces time to market for products incorporating this PLD.

In summary, the ATF16V8CZ-12JC from Microchip Technology is a versatile, high-speed, and energy-efficient programmable logic device that offers a reliable solution for a wide array of digital logic designs. Its robust feature set and support for industrial temperature ranges make it a suitable choice for both simple and complex applications in various market segments.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess