EN
  • EN
  • DE

ATF16V8C-7SC

Part No ATF16V8C-7SC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 7.5NS 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 7.5 ns
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATF16V8C
Standard Package 37 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566512-ATF16V8C-7SC
Ultra Librarian 3D Model Ultra Librarian ATF16V8C-7SC CAD Model

Description

Microchip Technology ATF16V8C-7SC Product Overview

The ATF16V8C-7SC is a high-performance CMOS (Electrically-Erasable Programmable Read-Only Memory) EEPLD (Electrically Erasable Programmable Logic Device) from Microchip Technology, designed to deliver versatile programmable logic solutions with a focus on reliability and ease of use. This device is part of the well-known ATF16V8 family that offers a cost-effective solution for system integration and hardware programming in various applications.

Key Features

  • High-Speed Performance: The ATF16V8C-7SC operates at 7.5 ns propagation delay, providing the rapid response needed for high-speed circuitry and ensuring minimal lag in critical applications.
  • Advanced CMOS Technology: Built on advanced CMOS technology, this device offers low power dissipation along with high noise immunity, making it suitable for power-sensitive designs.
  • Flexible Programming: The EEPLD can be programmed electrically, allowing for easy reconfiguration and updates, which is essential for prototyping and iterative design processes.
  • Wide Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, providing compatibility with standard 5V systems.
  • Industry-Standard Package: The device comes in a 20-pin SOIC package, which is a compact and widely used format in electronic designs, ensuring ease of PCB layout and integration.

Applications

The ATF16V8C-7SC is ideal for a variety of applications that require programmable logic devices. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Telecommunication infrastructure
  • Computer peripherals and hardware

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The ATF16V8C-7SC is no exception, as it is designed to meet stringent industry standards. Additionally, Microchip provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the device in their projects.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess