EN
  • EN
  • DE

ATF16V8C-7JU

Part No ATF16V8C-7JU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 7.5NS 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 7.5 ns
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number ATF16V8
Standard Package 48 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566510-ATF16V8C-7JU
Ultra Librarian 3D Model Ultra Librarian ATF16V8C-7JU CAD Model

Description

The ATF16V8C-7JU is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD designed by Microchip Technology. This versatile product is tailored to meet the demanding needs of high-speed embedded system applications.

Key Features:

  • High-Density Design: The ATF16V8C-7JU incorporates 8 logic macrocells that can be configured to fit a wide array of digital logic functions. This high-density approach allows for significant space savings on PCBs.
  • Speed Grade: With a speed grade of -7, this device offers a propagation delay of 7.5ns, making it suitable for high-speed applications that require quick response times.
  • Power Efficiency: The device operates with a low power consumption, which is crucial for battery-powered and energy-sensitive designs, ensuring efficiency and longer operational life.
  • Reprogrammability: As an EEPLD, the ATF16V8C-7JU can be electrically erased and reprogrammed. This feature provides flexibility and convenience for design iterations and updates.
  • Wide Operating Voltage Range: It operates within a voltage range of 4.5V to 5.5V, accommodating standard TTL levels and making it compatible with a broad range of other digital ICs.
  • Industry-Standard Footprint: Packaged in a 20-pin PLCC (Plastic Leaded Chip Carrier), it is pin-compatible with other standard 20-pin PLDs, allowing easy upgrades and replacements.

Applications:

The ATF16V8C-7JU is ideal for use in various applications where a compact, high-speed programmable logic solution is required. Common applications include:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals
  • Security systems

Quality and Reliability:

Microchip Technology is well-known for its commitment to quality and reliability. The ATF16V8C-7JU is manufactured to the highest standards, ensuring stable and reliable performance in the most challenging environments.

Conclusion:

The ATF16V8C-7JU from Microchip Technology represents a blend of speed, power efficiency, and flexibility, making it an excellent choice for designers seeking a high-quality, programmable logic device. Its ability to be reprogrammed and its compatibility with existing systems ensure that it can adapt to evolving design requirements, thus future-proofing your products.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1520 $55.3680
20+ $5.0478 $100.9560
31+ $4.8901 $151.5931
43+ $4.7323 $203.4889
55+ $4.5746 $251.6030
74+ $4.1014 $303.5036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess