EN
  • EN
  • DE

BSO080P03NS

Part No BSO080P03NS
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819730-BSO080P03NS
Ultra Librarian 3D Model Ultra Librarian BSO080P03NS CAD Model

Description

The BSO080P03NS is a P-channel power MOSFET from Infineon Technologies, designed for various power management and switching applications. Part of the OptiMOS™ family, this MOSFET is characterized by its low on-state resistance (RDS(on)) and efficient switching performance, contributing to overall system efficiency and reduced power dissipation.

Applications:

  • Load switches in power distribution systems
  • Battery management systems (BMS)
  • DC-DC converters
  • Power OR-ing applications
  • Motor control circuits

Features:

  • Low on-state resistance (RDS(on)): Minimizes conduction losses.
  • Optimized switching performance: Reduces switching losses and improves efficiency.
  • Logic level compatibility: Simplifies gate drive circuitry.
  • Avalanche rated: Enhances robustness against voltage transients.
  • Pb-free terminal plating; RoHS compliant: Ensures environmental compliance.

Benefits:

  • Improved system efficiency: Low RDS(on) and efficient switching minimize power losses.
  • Reduced power dissipation: Less heat generation allows for smaller heat sinks.
  • Simplified design: Logic level compatibility enables direct drive from microcontrollers.
  • Increased reliability: Avalanche rating provides protection against overvoltage events.
  • Environmentally friendly: Pb-free and RoHS compliant.

Additional Details:

The BSO080P03NS features a drain-source voltage (VDS) rating suitable for a range of applications, typically around 30V. Its low RDS(on) is a key performance indicator, measured at a gate-source voltage (VGS) of 10V. The MOSFET is available in a surface-mount package, designed for efficient heat dissipation and ease of assembly. The ‘NS’ suffix typically designates a specific package and reel configuration tailored for automated manufacturing processes.

This P-channel MOSFET is particularly suited for applications where a low-side switch is required, providing an efficient and reliable solution for controlling power to various loads. Its avalanche capability enhances its robustness in demanding applications where voltage transients are common. Engineers can refer to the datasheet for detailed specifications on its electrical characteristics, thermal performance, and safe operating area, enabling them to optimize its use in their designs. The combination of low RDS(on) and efficient switching characteristics makes it a valuable component for achieving high-efficiency power conversion and control.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess