EN
  • EN
  • DE

ATF16V8B-15JI

Part No ATF16V8B-15JI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number ATF16V8B
Standard Package 48 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566496-ATF16V8B-15JI
Ultra Librarian 3D Model Ultra Librarian ATF16V8B-15JI CAD Model

Description

Microchip Technology's ATF16V8B-15JI

The ATF16V8B-15JI is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) from Microchip Technology, designed to deliver versatile and efficient logic solutions for a wide range of applications. This device is part of the Atmel SPLD family and offers the functionality of multiple TTL logic gates in a single chip, providing a more compact and power-efficient alternative to discrete logic components.

With its 15 nanoseconds propagation delay, the ATF16V8B-15JI is optimized for medium-speed applications that require quick response times. This PLD comes in a robust 20-pin PLCC (Plastic Leaded Chip Carrier) package, which ensures a secure and reliable connection to the circuit board while also being suitable for space-constrained designs.

The ATF16V8B-15JI boasts a high degree of flexibility, thanks to its reprogrammable nature. It can be programmed using industry-standard JEDEC programming algorithms, making it easy to integrate into existing design workflows. The device supports both registered and combinatorial logic configurations, allowing designers to tailor the logic to meet specific design requirements.

Key features of the ATF16V8B-15JI include:

  • High-speed electrically-erasable programmable logic
  • Low power consumption with a typical standby current of 10μA
  • Advanced CMOS technology for reliable and energy-efficient performance
  • User-configurable logic for a wide range of design applications
  • Preload and power-on reset for registered functions
  • Security fuse for protection of proprietary patterns
  • Pin and function compatible with industry-standard 16V8 devices

Designers can take advantage of the ATF16V8B-15JI's versatility in applications such as custom logic development, system initialization, address decoding, and interface bridging. Its reprogrammable feature allows for prototyping and iterative design without the need for costly and time-consuming hardware changes.

In summary, the ATF16V8B-15JI from Microchip Technology is a powerful and flexible solution for designers looking to streamline their logic designs while maintaining high performance and reliability. Its combination of speed, low power consumption, and programmability makes it an excellent choice for a variety of electronic systems.

You May Also Be Interested in

Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess