EN
  • EN
  • DE

ATF16LV8C-10PI

Part No ATF16LV8C-10PI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 20DIP / 16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 3V ~ 5.5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number ATF16LV8C
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566491-ATF16LV8C-10PI
Ultra Librarian 3D Model Ultra Librarian ATF16LV8C-10PI CAD Model

Description

Microchip Technology's ATF16LV8C-10PI: A Versatile Programmable Logic Device

The ATF16LV8C-10PI is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) manufactured by Microchip Technology. This device is part of the Atmel ATF16LV8C series, designed to offer a flexible and efficient solution for a wide range of digital logic applications. With its industry-standard architecture and user-friendly features, the ATF16LV8C-10PI is an ideal choice for system designers looking to implement custom logic without the overhead of a full-scale ASIC (Application-Specific Integrated Circuit) or FPGA (Field-Programmable Gate Array).

Key Features:

  • High-Speed Performance: The ATF16LV8C-10PI operates with a maximum propagation delay of 10 ns, making it suitable for high-speed applications where timing is critical.
  • EEPROM Technology: This device utilizes EEPROM (Electrically Erasable Programmable Read-Only Memory) technology, allowing the user to electrically erase and reprogram the PLD for rapid prototyping and updates.
  • Low Power Consumption: Designed with power efficiency in mind, the ATF16LV8C-10PI features low power consumption, which is crucial for battery-operated and power-sensitive designs.
  • Flexible Programming Options: It supports multiple programmable logic options, including PAL, GAL, and EPLD modes, providing designers with a versatile tool for developing complex logic circuits.
  • Durable Package: The device is encapsulated in a 20-pin DIP (Dual In-line Package) which is known for its robustness and ease of handling, making it suitable for prototyping as well as production environments.
  • Wide Operating Temperature Range: It operates reliably over a wide temperature range, ensuring stable performance in diverse operating conditions.

Applications:

The ATF16LV8C-10PI is widely used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Telecommunications
  • Computer peripherals

With the ATF16LV8C-10PI, Microchip Technology provides electronic designers with a powerful and flexible solution that can be easily integrated into a multitude of digital logic designs, offering both cost-effectiveness and adaptability.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess