EN
  • EN
  • DE

ATSAMR21E18A-MFT

Part No ATSAMR21E18A-MFT
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series SMART™ SAM R21
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAMR21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMR21E18A-MFTDKR, 1611-ATSAMR21E18A-MFTDKRINACTIVE, 1611-ATSAMR21E18A-MFTCT-ND, 1611-ATSAMR21E18A-MFTDKR-ND, ATSAMR21E18A-MFTTR, 1611-ATSAMR21E18A-MFTTR, ATSAMR21E18A-MFTDKR, 1611-ATSAMR21E18A-MFTCTINACTIVE, ATSAMR21E18A-MFTCT, 1611-ATSAMR21E18A-MFTTR-ND, 1611-ATSAMR21E18A-MFTTRINACTIVE, 1611-ATSAMR21E18A-MFTCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862544-ATSAMR21E18A-MFT
Ultra Librarian 3D Model Ultra Librarian ATSAMR21E18A-MFT CAD Model

Description

Microchip Technology ATSAMR21E18A-MFT Product Overview

The ATSAMR21E18A-MFT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the growing demands of wireless connectivity and IoT applications. This powerful MCU combines the efficiency of the ARM Cortex-M0+ processor with an integrated ultra-low-power 2.4GHz ISM band transceiver, making it an ideal choice for a wide range of wireless applications.

Key Features:

  • High-Performance MCU Core: At the heart of the ATSAMR21E18A-MFT is the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. This core is renowned for its energy efficiency and is well-suited for applications that require a balance between power consumption and processing capability.
  • Integrated Wireless Capability: The device features an integrated 2.4GHz transceiver that is compliant with IEEE 802.15.4, which is the standard for low-rate wireless personal area networks (LR-WPANs). This makes it perfect for applications such as home automation, smart metering, and industrial control.
  • Generous Memory Allocation: With 256KB of flash memory and 32KB of SRAM, the ATSAMR21E18A-MFT provides ample space for firmware and application data, ensuring smooth operation and the possibility of future firmware updates.
  • Low Power Consumption: The MCU is designed for battery-powered applications, with power-saving modes that significantly reduce power consumption when the device is not in active use.
  • Robust Peripheral Set: The ATSAMR21E18A-MFT comes equipped with a variety of peripherals, including USART, I2C, and SPI interfaces, as well as ADCs and timers, which enable developers to build complex applications with ease.
  • Compact Form Factor: The device is available in a 32-pin QFN package, making it suitable for space-constrained applications without compromising on performance or functionality.

Applications:

The versatility of the ATSAMR21E18A-MFT allows it to be used in a multitude of applications, particularly those that require reliable wireless communication. Its main applications include:

  • Internet of Things (IoT) devices
  • Wireless sensor networks
  • Home automation systems
  • Smart lighting controls
  • Industrial monitoring and control

Overall, the ATSAMR21E18A-MFT from Microchip Technology is a robust and versatile MCU that provides a perfect blend of connectivity, performance, and power efficiency, making it an excellent choice for developers looking to create innovative wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4137 $51.3096
20+ $5.2625 $105.2500
30+ $5.0980 $152.9400
41+ $4.9336 $202.2776
53+ $4.7691 $252.7623
71+ $4.2758 $303.5818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess