EN
  • EN
  • DE

ATF1504BE-7AU100

Part No ATF1504BE-7AU100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 7.5NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Macrocells 64
Number of I/O 80
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATF1504BE
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566472-ATF1504BE-7AU100
Ultra Librarian 3D Model Ultra Librarian ATF1504BE-7AU100 CAD Model

Description

Microchip Technology's ATF1504BE-7AU100 CPLD

The ATF1504BE-7AU100 from Microchip Technology is a high-performance Complex Programmable Logic Device (CPLD) designed to deliver a versatile and efficient solution for various digital logic applications. This device is part of the popular ATF1500 series, which is known for its low power consumption and high functionality.

This CPLD features a 100-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint suitable for space-constrained applications. With its 64 macrocells and 1500 usable gates, the ATF1504BE-7AU100 offers ample logic capacity for medium complexity designs. The device operates at a voltage of 5V, making it compatible with a wide range of existing systems and power supplies.

One of the key attributes of the ATF1504BE-7AU100 is its user-friendly programmability. It supports industry-standard design tools, which simplifies the development process and allows designers to bring their products to market faster. Additionally, the device's reprogrammability feature ensures that updates and design iterations can be implemented with ease, providing flexibility and extended product lifecycle.

The ATF1504BE-7AU100 also boasts high-speed performance, with a maximum system frequency that enables fast signal processing and quick response times, essential for real-time applications. Its I/O pins are highly configurable, allowing for a wide range of interfacing options with other components in a system.

Security is another important aspect of this CPLD, as it includes security features that prevent unauthorized access to the configuration data, ensuring the integrity of the application. This makes it an ideal choice for applications where intellectual property protection is crucial.

In summary, the ATF1504BE-7AU100 CPLD from Microchip Technology is a versatile and reliable component that combines ease of use, robust security features, and high performance. It is well-suited for applications in telecommunications, automotive, industrial control systems, and consumer electronics. Designers and engineers looking for a flexible logic solution will find this device to be an excellent choice for their needs.

You May Also Be Interested in

Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Broadcom Limited
9MB QDR IIPC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2286 $57.8288
20+ $5.9312 $118.6240
31+ $5.7459 $178.1229
42+ $5.5606 $233.5452
54+ $5.3751 $290.2554
72+ $4.8191 $346.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess