EN
  • EN
  • DE

GSIB2580

Part No GSIB2580
Manufacturer Vishay
Catalog Miscellaneous
Description Single-Phase Single In-Line Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824401-GSIB2580
Ultra Librarian 3D Model Ultra Librarian GSIB2580 CAD Model

Description

The GSIB2580 is a Glass Passivated Single-Phase Bridge Rectifier manufactured by Vishay. Bridge rectifiers are used to convert AC (Alternating Current) voltage to DC (Direct Current) voltage, a crucial function in many electronic devices and power supplies.

Applications

  • Power Supplies
  • AC to DC Converters
  • Battery Chargers
  • Home Appliances
  • Industrial Automation Equipment

Features

  • Voltage Rating: 800V
  • Current Rating: 25A
  • Package: GSIB (Glass Passivated Silicon Bridge)
  • Glass Passivated Diode Construction
  • High Surge Current Capability
  • Low Forward Voltage Drop
  • UL Recognized

Benefits

  • Efficient AC to DC Conversion: Effectively converts AC voltage to DC voltage for powering electronic circuits.
  • High Voltage and Current Handling: Can handle high voltage and current levels, making it suitable for demanding applications.
  • Reliable Operation: The glass passivation process enhances the reliability and stability of the rectifier.
  • High Surge Current Protection: Withstands high surge currents, protecting the circuit from overcurrent events.
  • Low Power Dissipation: Low forward voltage drop minimizes power dissipation and improves efficiency.

Additional Details

The GSIB2580 is a robust and reliable bridge rectifier designed for a variety of power conversion applications. The glass passivation technology ensures long-term stability and performance. The GSIB package provides good thermal performance. It is UL recognized, indicating compliance with safety standards. The high surge current capability is essential for handling inrush currents during startup. This rectifier is commonly used in power supplies for consumer electronics, industrial equipment, and other applications requiring DC power.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1250 $51.0000
58+ $1.7436 $101.1288
89+ $1.6892 $150.3388
123+ $1.6347 $201.0681
159+ $1.5802 $251.2518
212+ $1.4167 $300.3404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,599 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess