EN
  • EN
  • DE

60EPU04PBF

Part No 60EPU04PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description Ultrafast Soft Recovery Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1129583-60EPU04PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 60EPU04PBF CAD Model

Description

The 60EPU04PBF is a Ultrafast Soft Recovery Diode from International Rectifier (now Infineon Technologies). This diode is designed for high-frequency rectification applications where fast switching and low losses are crucial. Its soft recovery characteristics minimize voltage overshoot and ringing, reducing EMI (Electromagnetic Interference) and improving overall system performance. The PBF suffix indicates that the component is lead-free and compliant with RoHS standards.

Applications

  • Output Rectification in high-frequency SMPS (Switched-Mode Power Supplies)
  • Freewheeling diode in inverters and converters
  • Power Factor Correction (PFC) circuits
  • Welding power supplies
  • Induction heating equipment

Features

  • Ultrafast recovery time: typically 35 ns
  • Low forward voltage drop: typically 0.89 V at 30 A
  • Soft recovery characteristics
  • High reverse voltage: VRRM = 400 V
  • High forward current capability: IF(AV) = 60 A
  • Operating junction temperature: -55°C to +150°C
  • Lead-Free (Pb-free) and RoHS compliant

Benefits

  • Increased efficiency in power conversion due to low forward voltage drop and fast recovery
  • Reduced EMI and noise due to soft recovery characteristics
  • Enhanced system reliability due to robust design and high voltage/current ratings
  • Simplified thermal management due to efficient heat dissipation
  • Compliance with environmental regulations

Additional Details

The 60EPU04PBF's ultrafast recovery time and soft recovery characteristics are achieved through its carefully designed epitaxial structure. This structure allows for quick removal of stored charge during reverse recovery, minimizing switching losses and reducing voltage transients. The low forward voltage drop further contributes to improved efficiency and reduces power dissipation. This diode is typically packaged in a TO-247AC, which provides good thermal conductivity. The repetitive peak reverse voltage is 400V and the continuous forward current is 60A, making it suitable for high-power applications. The forward surge current is 450A, for a short duration. The TO-247 package is easy to mount to a heatsink for effective thermal management.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess