EN
  • EN
  • DE

Z8523010PEG

Part No Z8523010PEG
Manufacturer Zilog
Catalog Interface - Specialized
Description IC 10MHZ ESCC XTEMP 40-DIP / Serial Communication Controller Serial Interface 5V 40-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Interface Bus
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 40-DIP (0.620", 15.75mm)
Manufacturer Package 40-PDIP
Mounting Style Through Hole
Win Source Part Number 800255-Z8523010PEG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Family Name Z85230
Introduction Date November 14, 2002
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian Z8523010PEG CAD Model

Description

The Z8523010PEG is a Zilog SCC (Serial Communications Controller). It's a versatile communication interface designed to handle synchronous and asynchronous serial data transfers in embedded systems.

Applications:

  • Networking equipment
  • Industrial automation
  • Point-of-sale (POS) systems
  • Data acquisition
  • Telecommunications

Features:

  • Two independent full-duplex channels
  • Asynchronous and synchronous communication modes
  • Programmable baud rate generator
  • Data rates up to 4 Mbps
  • Interrupt handling capabilities
  • Modem control signals
  • DMA support

Benefits:

  • Flexible serial communication interface
  • Support for a wide range of communication protocols
  • High data throughput
  • Efficient interrupt handling
  • Reduced CPU overhead through DMA support

Additional Details:

The Z8523010PEG Serial Communications Controller (SCC) provides two independent, full-duplex channels for serial communication. Each channel can be configured to operate in either asynchronous or synchronous mode. The programmable baud rate generator supports a wide range of standard and custom baud rates. The SCC can transmit and receive data at rates up to 4 Mbps. The device includes interrupt handling capabilities, allowing the CPU to respond quickly to serial communication events. Modem control signals are provided to support communication with external modem devices. The SCC also supports DMA (Direct Memory Access), which allows data to be transferred between the SCC and memory without CPU intervention. This reduces CPU overhead and improves system performance. It is commonly used in various embedded systems requiring reliable serial communication. The 'PEG' designation likely refers to the package type.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess