EN
  • EN
  • DE

ATF1502ASV-15AU44

Part No ATF1502ASV-15AU44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 15NS 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Active
Programmable Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATF1502
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566445-ATF1502ASV-15AU44
Ultra Librarian 3D Model Ultra Librarian ATF1502ASV-15AU44 CAD Model

Description

Product Overview

The ATF1502ASV-15AU44 is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to deliver efficient and flexible solutions for a wide range of digital logic applications. This device is part of the ATF1500ASV family of Complex Programmable Logic Devices (CPLDs), which are known for their low power consumption and high functionality.

Key Features

  • High-Density Programmable Logic: The ATF1502ASV-15AU44 offers a large array of logic gates that can be programmed to perform a variety of complex digital functions, providing designers with the flexibility to implement intricate logic designs.
  • Speed Grade: With a speed grade of -15, this device is optimized for performance, ensuring quick propagation delays and fast operating speeds that are crucial for high-speed applications.
  • Package Type: The device is housed in a 44-lead TQFP (Thin Quad Flat Pack) package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.
  • Low Power Operation: Microchip Technology's focus on power efficiency is evident in this device, which operates with low power consumption, making it ideal for battery-powered and portable devices.
  • Reprogrammability: The ATF1502ASV-15AU44 can be reprogrammed multiple times, allowing for design iterations and updates without the need for hardware changes, thus reducing development time and costs.
  • Security Features: To protect intellectual property and prevent unauthorized copying, the device includes security features that restrict readback of the configuration.

Applications

The versatility of the ATF1502ASV-15AU44 makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing devices
  • Consumer electronics

Conclusion

As a product of Microchip Technology, the ATF1502ASV-15AU44 CPLD stands out for its combination of high-density logic, low power consumption, and reprogrammability. Its robust security features and compact packaging make it a highly desirable component for designers looking to create advanced and efficient digital systems. With its wide range of applications, this device is a versatile choice that can meet the needs of various high-tech industries.

You May Also Be Interested in

Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7649 $52.7086
33+ $3.0891 $101.9403
51+ $2.9926 $152.6226
70+ $2.8961 $202.7270
90+ $2.7995 $251.9550
120+ $2.5099 $301.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess