EN
  • EN
  • DE

ATF1504AS-10JI68

Part No ATF1504AS-10JI68
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 10NS 68PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 64
Number of I/O 48
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number ATF1504AS
Standard Package 18 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566455-ATF1504AS-10JI68
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-10JI68 CAD Model

Description

The ATF1504AS-10JI68 is a high-performance, programmable logic device (PLD) from the reputable manufacturer Microchip Technology. This integrated circuit is part of the ATF1500A family of Complex Programmable Logic Devices (CPLDs) that offer a versatile solution for various digital logic applications. The device is designed to meet the needs of high-speed and high-density logic designs, providing a robust and flexible platform for hardware designers.

Key Features

  • High-Density Design: With its 68-pin J-lead chip carrier (JLCC) package, the ATF1504AS-10JI68 provides a compact footprint while still offering a substantial amount of logic resources and I/O capabilities.
  • Advanced Architecture: The device features a 5V, 10ns architecture, making it suitable for applications that require fast signal processing and high reliability in operation.
  • Programmable Logic: The ATF1504AS-10JI68 contains 64 macrocells that can be configured to implement a wide range of logic functions, from simple gates to complex sequential circuits.
  • Flexible I/O: It offers a versatile I/O structure that supports a variety of standards, ensuring compatibility with a broad range of digital systems.
  • Reprogrammable: This CPLD is reprogrammable, which means it can be updated or modified to adapt to evolving design requirements, making it an ideal choice for prototyping and iterative development processes.

Applications

The ATF1504AS-10JI68 is suited for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Data processing equipment

Technical Specifications

  • Supply Voltage: 5V ±10%
  • Operating Temperature: -40°C to +85°C
  • Package Type: 68-pin JLCC
  • Propagation Delay: 10ns
  • I/O Pins: 34
  • Macrocells: 64

With its robust set of features and Microchip Technology's reputation for quality, the ATF1504AS-10JI68 CPLD is an excellent choice for designers looking for a high-performance, programmable logic solution.

You May Also Be Interested in

Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess