EN
  • EN
  • DE

DS90CR211MTDX

Part No DS90CR211MTDX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DS90CR211/DS90CR212 21-Bit Channel Link
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1169583-DS90CR211MTDX
Manufacturer Homepage www.ti.com
Family Name DS90CR211
Introduction Date July 01, 1997
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CR211MTDX CAD Model

Description

The DS90CR211MTDX is a robust serializer from Texas Instruments, designed to provide high-speed, point-to-point data transmission over controlled impedance media of differential signaling. This product is part of Texas Instruments' Channel Link™ series, which are high-speed interface devices that convert parallel data into serial data streams. This conversion significantly reduces the number of data paths and eases the design of interconnects, particularly in high-data-rate applications.

Key Features

  • High Data Rates: The DS90CR211MTDX is capable of operating at significant data rates, typically up to 1.488 Gbps throughput or 185.8 Megabytes/sec bandwidth per channel.
  • Reduced EMI: The differential signaling employed by the device helps to minimize electromagnetic interference (EMI), a critical feature for maintaining signal integrity in noisy environments.
  • LVDS (Low Voltage Differential Signaling): The serializer uses LVDS technology, which allows for high-speed data transmission while consuming less power than other signaling technologies.
  • Hot Plug Capability: This device can be connected or disconnected easily without the need to power down the system, thanks to its hot-plugging feature.
  • Compatibility: The DS90CR211MTDX is compatible with existing Channel Link deserializers, providing flexibility and ease of use for system upgrades or new designs.

Applications

The DS90CR211MTDX is ideally suited for a variety of applications where high-speed serial data transmission is required. This includes digital copiers, laser printers, and advanced imaging devices. Its high-speed capabilities also make it an excellent choice for interconnecting graphics modules or for use in automotive infotainment systems, where reliable data transfer is crucial.

Quality and Reliability

As with all Texas Instruments components, the DS90CR211MTDX is manufactured to the highest quality standards. It is designed to meet the rigorous demands of industrial and automotive applications, ensuring both reliability and performance. The device is also backed by Texas Instruments' comprehensive technical support and documentation, providing designers with the resources they need to integrate the DS90CR211MTDX into their projects successfully.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess