EN
  • EN
  • DE

SN74LVC3G34DCTRG4

Part No SN74LVC3G34DCTRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TRIPLE BUFFER GATE | IC BUFFER NON-INVERT 5.5V SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8 (SSOP)
Family Part Number 74LVC3G34
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255707-SN74LVC3G34DCTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G34DCTRG4 CAD Model

Description

Product Overview: SN74LVC3G34DCTRG4

The SN74LVC3G34DCTRG4 is a high-performance, triple-buffer gate designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device belongs to the LVC family of products, which are known for their low-voltage operation and compatibility with various logic levels. The SN74LVC3G34DCTRG4 is an essential component for modern digital systems that require buffering to enhance signal integrity for driving heavy loads or long traces.

Key Features

  • Logic Type: Triple Buffer Gate
  • Supply Voltage Range: 1.65 V to 5.5 V, allowing for use in a variety of systems with different power levels.
  • High Drive: Output can drive up to 24 mA, providing the capability to drive multiple loads or long PCB traces.
  • Low Power Consumption: Features a low ICC of 10 µA max, making it suitable for power-sensitive applications.
  • Input Compatibility: 5-V tolerant inputs allow for interfacing with higher voltage logic levels without damage.
  • Propagation Delay: Fast propagation delay ensures quick response times, which is critical for high-speed digital circuits.
  • Operating Temperature Range: Designed to operate in a broad temperature range from -40°C to 125°C, suitable for industrial applications.
  • Package: Available in a small-outline package, specifically the SM8 (DCT) package, which is space-saving and ideal for compact PCB layouts.

Applications

The versatility of the SN74LVC3G34DCTRG4 makes it suitable for a wide range of applications, including:

  • Signal buffering for bus lines and memory interfaces
  • Level shifting in multi-voltage systems
  • Driving heavy loads such as LEDs or relays
  • Logic signal restoration to prevent signal degradation over long distances

With its robust design and compatibility with various logic levels, the SN74LVC3G34DCTRG4 from Texas Instruments is a reliable component for designers looking to ensure signal integrity and drive capability in their digital systems. Its low power consumption and broad operating temperature range make it an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess