EN
  • EN
  • DE

ATF1500A-7JC

Part No ATF1500A-7JC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 7NS 44PLCC / CPLD ATF1500 Family 1K Gates 32 Macro Cells 95.2MHz 5V 44-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 100 program/erase cycles)
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Macrocells 32
Number of I/O 32
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 769174-ATF1500A-7JC
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1500A
Introduction Date August 11, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1500A-7JC CAD Model

Description

Microchip Technology ATF1500A-7JC Product Overview

The ATF1500A-7JC is a high-performance, programmable logic device (PLD) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the ATF1500A series, which is known for its versatility, reliability, and efficiency in a wide range of applications.

Key Features:

  • High-Density PLD: The ATF1500A-7JC offers a substantial amount of programmable logic that can be customized to meet the specific needs of various applications.
  • Advanced Architecture: It utilizes an advanced 3.3V CMOS EEPROM-based process, which provides a low-power, non-volatile solution that retains its configuration even after power is removed.
  • Speed Grade: The device operates with a speed grade of -7, which denotes its performance level and timing characteristics, making it suitable for high-speed applications.
  • Easy Programming: The ATF1500A-7JC is user-programmable with Microchip's user-friendly software tools, simplifying the development and deployment process.
  • Flexible I/O: It features flexible I/O structures that support a wide variety of input and output standards, ensuring compatibility with a broad range of digital components.
  • Package Type: This PLD is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection for the device.

Applications:

The ATF1500A-7JC is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Security systems

Why Choose ATF1500A-7JC:

With its high integration and programmability, the ATF1500A-7JC from Microchip Technology offers designers a flexible and cost-effective solution for implementing complex logic functions. Its low-power consumption and non-volatile memory make it an excellent choice for battery-operated and portable devices, as well as for applications that require data retention after power-off. The device's reliability and ease of use make it an attractive option for engineers looking to reduce development time and get to market faster.

You May Also Be Interested in

Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess