The TAS5709APHPR from Texas Instruments is a sophisticated audio power amplifier designed for high-quality sound systems. This integrated circuit is part of TI's extensive line of audio products that cater to a wide range of applications, including home theaters, desktop audio systems, and active speakers.
Key Features
- Output Power Capability: The TAS5709APHPR can deliver up to 20W into an 8-ohm load with less than 1% THD+N, ensuring powerful sound output without compromising audio quality.
- Audio Processing: Equipped with an advanced digital audio processor, it supports multiple audio processing enhancements such as bass boost, treble, and equalization, allowing for a customizable listening experience.
- I2C Control Interface: The device is configurable via an I2C control interface, providing flexibility and ease of integration into various audio systems.
- Efficiency: With its Class-D operation, the TAS5709APHPR offers high efficiency, ensuring minimal heat dissipation and power loss, which is particularly beneficial for compact audio devices.
Applications
The TAS5709APHPR is ideal for a variety of audio applications due to its high performance and versatility. It can be used in:
- Home theater systems
- Desktop audio solutions
- Active speaker setups
- Television sound enhancements
Technical Specifications
- Product: Audio Amplifiers
- Series: PurePathâ„¢ HD
- Type: Class-D
- Output Type: 2-Channel (Stereo)
- Voltage - Supply: 8V ~ 26V
- Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm
- Package / Case: 48-TQFP (7x7)
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TAS5709APHPR is no exception. It is designed to meet the rigorous standards required by audio professionals and enthusiasts alike, ensuring long-term performance and stability.