Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 100W x 2 @ 4 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 099444-TAS5142DDVR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAS5142DDVR CAD Model

Description

Introducing the TAS5142DDVR from Texas Instruments

The TAS5142DDVR is a state-of-the-art, high-performance audio amplifier integrated circuit brought to you by Texas Instruments, a global semiconductor leader. Designed with cutting-edge technology, this product is perfect for audio enthusiasts and professionals looking for crystal-clear sound and high efficiency in their audio systems.

At the heart of the TAS5142DDVR is Texas Instruments' proprietary PurePath Digital™ technology, which enables the delivery of high-fidelity audio while minimizing power loss. This class-D amplifier is capable of driving stereo speakers with impressive power levels, offering up to 100 Watts per channel into a 6-ohm load. Moreover, the TAS5142DDVR operates with a high SNR (Signal-to-Noise Ratio), ensuring a clean, noise-free audio experience.

The TAS5142DDVR supports a wide range of supply voltages, from 10V to 26V, making it versatile for various applications, from home theater systems to professional audio equipment. Its thermal and over-current protection features ensure reliability and longevity, safeguarding your audio investment. In addition, the amplifier comes with a mute and standby function, allowing for efficient power management in your audio system.

For design flexibility, the TAS5142DDVR is offered in a compact 44-pin HTSSOP (Heat Sink Thin Shrink Small Outline Package) that is designed to aid in heat dissipation. This packaging makes the TAS5142DDVR an excellent choice for space-constrained applications while ensuring it operates within safe temperature ranges, even at high output levels.

Whether you're building a high-end home audio system, designing a multi-channel theater setup, or developing professional audio equipment, the TAS5142DDVR provides the quality, power, and efficiency you need. With the backing of Texas Instruments' expertise and support, this product is set to be the cornerstone of next-generation audio solutions.

Embrace the future of sound with the TAS5142DDVR – where audio performance meets innovation.

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR 1.54W AB 9DSBGA
Need more? Email Us
ECAD model for LM4941TM/NOPB
NXP / Nexperia
IC AMP AUDIO 2.1W STER D 20HVQFN
Need more? Email Us
ECAD model for SA58670ABS,115
Texas Instruments
IC AMP CLASS D STER 25W 48HTSSOP
Lowest to $0.6004
ECAD model for TAS5751MDCA
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10QFN
Lowest to $1.1761
ECAD model for MP1720DQ-216-LF-Z
National Semiconductor (TI)
AUDIO AMPLIFIER, 2.65W, 1 CHANNE
Lowest to $1.2587
ECAD model for LM4673TM
National Semiconductor (TI)
AUDIO AMPLIFIER, 40W, 2 CHANNEL(
Lowest to $13.1666
ECAD model for LM4766T
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 30W 20TSSOPF
Lowest to $13.0388
ECAD model for MP7731DF-LF-Z
Texas Instruments
IC AMP D MONO/STER 300W 64HTQFP
Lowest to $14.0508
ECAD model for TAS5615PHD
Texas Instruments
Digital Audio Power Amplifier with EQ, DRC, 2.1 Support, and Headphone/Line Driver | IC AMP AUDIO DGTL 15W 48HTSSOP
Lowest to $9.4165
ECAD model for TAS5721DCA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7421 $62.2263
6+ $17.0192 $102.1152
10+ $16.4873 $164.8730
13+ $15.9555 $207.4215
17+ $15.4236 $262.2012
22+ $13.8281 $304.2182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,920 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention