EN
  • EN
  • DE

ATF1500A-10JC

Part No ATF1500A-10JC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 10NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type In System Programmable (min 100 program/erase cycles)
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.75 V to 5.25 V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1020040-ATF1500A-10JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF1500A-10JC CAD Model

Description

The Microchip Technology ATF1500A-10JC is a high-performance, programmable logic device (PLD) that offers designers a versatile and efficient solution for implementing custom logic designs. This device belongs to the ATF1500A series, which is known for its reliability and ease of use in a wide range of applications. The ATF1500A-10JC is particularly suitable for applications requiring high-speed and low-power operation.

Key Features:

  • Complexity: The ATF1500A-10JC boasts a complexity of 1500 usable gates, providing ample space for implementing non-trivial logic functions and designs.
  • Speed Grade: With a speed grade of -10, this device is optimized for operation at 10 ns, making it suitable for high-speed applications.
  • Package Type: Housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the ATF1500A-10JC offers a compact footprint and is easy to integrate into various PCB designs.
  • Reprogrammability: The device is reprogrammable, allowing for iterative development and updates to the logic configuration as design requirements evolve.
  • Power Consumption: It features low power consumption, which is critical for battery-powered and power-sensitive applications.
  • I/O Pins: The ATF1500A-10JC provides a generous number of I/O pins, facilitating communication with other components in a system.
  • Security: Security features are included to protect the intellectual property of the PLD design from unauthorized access or copying.

The ATF1500A-10JC from Microchip Technology is an excellent choice for designers looking to implement custom logic in a reliable, high-speed, and power-efficient manner. Its reprogrammable nature and security features make it a versatile component for prototyping as well as for production runs. Whether you are working on industrial control systems, automotive applications, or consumer electronics, the ATF1500A-10JC offers the performance and flexibility needed to meet your design challenges.

You May Also Be Interested in

Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8150 $61.0400
37+ $3.1312 $115.8544
58+ $3.0330 $175.9140
79+ $2.9349 $231.8571
102+ $2.8378 $289.4556
137+ $2.5433 $348.4321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess