EN
  • EN
  • DE

ATEVKLCD100

Part No ATEVKLCD100
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description KIT EVAL AVR32 QVGA AUDIO / NGW100 - LCD Display
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Box
Product Status Obsolete
Accessory Type LCD Display
For Use With/Related Products NGW100
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1342502-ATEVKLCD100
Ultra Librarian 3D Model Ultra Librarian ATEVKLCD100 CAD Model

Description

Microchip Technology ATEVKLCD100 Product Overview

The ATEVKLCD100 from Microchip Technology is an innovative, high-performance LCD add-on module specifically designed to interface with select Atmel evaluation kits. This module is an ideal choice for developers and engineers looking to enhance their projects with a versatile and easy-to-use display component.

Key Features:

  • Compatibility: Designed to work seamlessly with Atmel's ATxmega128A1 and other AVR XMEGA evaluation kits, ensuring a smooth integration process for developers.
  • Display: Boasts a vibrant 3.2-inch TFT color LCD with a resolution of 320x240 pixels, providing a crisp and clear display for user interfaces, data visualization, and graphic representation.
  • Touchscreen Functionality: Equipped with a resistive touchscreen, the ATEVKLCD100 allows for interactive applications and enhances user experience with intuitive controls.
  • Backlight: The module includes a backlight feature, ensuring that the display remains visible even in various lighting conditions.
  • Easy Connection: Utilizes a simple connector for interfacing with the evaluation kit, which facilitates quick setup and reduces development time.
  • Flexible Power Supply: Can be powered directly from the evaluation kit, eliminating the need for an external power source and simplifying the design process.
  • Software Support: Supports a range of development tools and software, including Atmel Studio and third-party graphics libraries, which provides a rich set of resources for creating sophisticated user interfaces.

The ATEVKLCD100 module from Microchip Technology is an excellent addition to any developer's toolkit, offering a combination of high-quality display capabilities with the convenience of touchscreen input. Whether you're building applications for industrial control, consumer electronics, or any other field that requires a graphical display, the ATEVKLCD100 is designed to deliver performance and reliability. With its ease of integration and comprehensive software support, this LCD module accelerates your product development cycle and helps bring your innovative ideas to life with stunning visual representation.

You May Also Be Interested in

Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess