Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1500V (1.5kV)
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.6V @ 6A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1μs
Current - Reverse Leakage @ Vr 100μA @ 1500V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 040125-DTV1500HD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTV1500HD CAD Model

Description

STMicroelectronics DTV1500HD Product Overview

The DTV1500HD is a cutting-edge high voltage damper diode designed by STMicroelectronics, specifically engineered to enhance the performance and reliability of horizontal deflection circuits in high-definition television sets. As a leader in semiconductor solutions, STMicroelectronics has crafted the DTV1500HD to meet the rigorous demands of modern HDTV systems, providing a superior viewing experience for users.

Key Features

  • High Voltage Capability: The DTV1500HD is capable of withstanding peak reverse voltages up to 1500V, making it ideal for use in high-stress environments where voltage spikes are common.
  • Fast Switching Speed: With its quick recovery time, this diode minimizes power loss and enhances efficiency, ensuring swift and smooth transitions between states in the deflection circuit.
  • Surge Overload Rating: Its excellent surge handling capability allows it to absorb transient excess energy, thus protecting the circuit from voltage surges and enhancing the overall durability of the television set.
  • Low Dynamic Forward Voltage: The DTV1500HD is designed to have a low forward voltage drop, which reduces power dissipation and contributes to the energy efficiency of the HDTV.
  • High Reliability: Manufactured with STMicroelectronics' proven technology, this diode is built to last and perform consistently over time, ensuring a long service life for the television set.

Applications

The DTV1500HD is primarily used in the horizontal deflection systems of high-definition televisions. Its robust design and electrical characteristics make it suitable for other applications that require high voltage capabilities and fast switching, including:

  • Switching power supplies
  • Snubber circuits
  • Lighting ballasts
  • Other high-frequency systems

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 1500V Average Forward Current (I<sub>F(AV)) 1.5A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 30A Operating Junction Temperature (T<sub>j) -40°C to +150°C

In conclusion, the DTV1500HD from STMicroelectronics is an exceptional component that offers both performance and reliability for high-definition television sets and other high-voltage, high-frequency applications.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention