EN
  • EN
  • DE

STM705M6F

Part No STM705M6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 5V WATCHDOG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1103466-STM705M6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM705M6F CAD Model

Description

STM705M6F - Microprocessor Supervisory with Battery Switchover

The STM705M6F from STMicroelectronics is a highly integrated microprocessor supervisory circuit that provides a multitude of features to enhance the reliability and proper functioning of a microprocessor system. This compact device is designed to monitor the power supply and system health of microprocessor (µP) and digital systems, ensuring that the system operates correctly even during power-up, power-down, and brownout conditions.

Key Features:

  • Power Supply Monitoring: The STM705M6F offers precision monitoring of 3V, 3.3V, and 5V supply voltages, ensuring that the connected microprocessor is always operating with a stable and adequate power supply.
  • Reset Output: It provides an active-low reset output that becomes active whenever VCC falls below the reset threshold, keeping the microprocessor in the reset state until VCC returns to an acceptable level.
  • Battery Switchover: In the event of a power failure, the STM705M6F automatically switches to a backup battery, maintaining the power supply to volatile memory and real-time clocks.
  • Low Power Consumption: Designed for energy-sensitive applications, the device features low power consumption, contributing to the overall efficiency of the system it's deployed in.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external signal to initiate a system reset, providing an additional layer of control.
  • Watchdog Timer: An onboard watchdog timer helps to ensure that the microprocessor system does not hang in an unpredictable state by resetting the system if the watchdog is not periodically refreshed.

Applications:

The STM705M6F is a versatile component suitable for a wide range of applications, including:

  • Computers and Network Equipment
  • Embedded Systems
  • Intelligent Instruments
  • Portable/Battery-Powered Equipment

With its robust feature set and STMicroelectronics' reputation for quality, the STM705M6F is an excellent choice for designers looking to incorporate a reliable supervisory function into their microprocessor-based systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3591 $51.9002
52+ $1.9357 $100.6564
80+ $1.8752 $150.0160
111+ $1.8147 $201.4317
143+ $1.7542 $250.8506
191+ $1.5728 $300.4048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess