Products specifications Report Issue?

Category Tools>Accessories
Mfr 3M
Series -
Package Bag
Accessory Type Replacement Respirator Filter
For Use With/Related Products FF-400, 7000, 7500, Rugged Comfort 6500, 6000, and 7800S Series Respirators
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 9020.00.9000
Standard Package 50 pcs
Win Source Part Number 1380658-2078
Ultra Librarian 3D Model Ultra Librarian 2078 CAD Model

Description

The Replacement Respirator Filter is a high-quality accessory designed for use with FF-400, 7000, 7500, Rugged Comfort 6500, 6000, and 7800S Series Respirators.

  • Manufacturer: 3M
  • Package Quantity: 50 Pieces
  • Moisture Sensitivity Level: 1
  • ECCN: EAR99
  • Accessory Type: Filter
  • Package Type: Replacement

You May Also Be Interested in

Apex Tool Group
TWEEZER END CUTTER FINE 4.25" / Tweezers Magnetic Cutter End Cutter 4.25" (108.0mm)
Need more? Email Us
ECAD model for 15AGS
TE Connectivity
HDM SMPR087F100OV G
Need more? Email Us
ECAD model for 1385578-3
Brady Corporation
CABLE TIE TOOL W/ HEAVY DUTY TEE
Need more? Email Us
ECAD model for JV-4580MG
Astro Tool Corp
TOOL REMOVAL TIP M81969/30B-32
Need more? Email Us
ECAD model for ATML 3032B
ITT Cannon, LLC
TOOL HAND CRIMPER 20-26AWG SIDE
Need more? Email Us
ECAD model for 112108-0001
Astro Tool Corp
TOOL REM TWZR M81969/8-12 B
Need more? Email Us
ECAD model for ATML 0812B
Klein Tools, Inc.
MULTI-PURPOSE 6-IN-1 TOOL
Lowest to $0.0532
ECAD model for 1000
TE Connectivity
TERMINATING MACHINE-AOL
Need more? Email Us
ECAD model for 565435-4
Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $52.5525
ECAD model for 40211

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention