EN
  • EN
  • DE

ATPL250A-AKU-R

Part No ATPL250A-AKU-R
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC PWR LINE MCU 80LQFP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel
Applications Power Line Communications
Core Processor External
Interface SPI
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number ATPL250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATPL250A-AKU-RCT,ATPL250A-AKU-RTR,1611-ATPL250A-AKU-RDKR-ND,1611-ATPL250A-AKU-RDKR,ATPL250A-AKU-RDKR,1611-ATPL250A-AKU-RTR-ND,1611-ATPL250A-AKU-RTR,1611-ATPL250A-AKU-RCT,1611-ATPL250A-AKU-RTRINACTIVE,ATPL250A-AKU-R-ND,1611-ATPL250A-AKU-RDKRINACTIVE
Standard Package 1,000
Win Source Part Number 1185740-ATPL250A-AKU-R
Ultra Librarian 3D Model Ultra Librarian ATPL250A-AKU-R CAD Model

Description

The ATPL250A-AKU-R is a sophisticated power line communication (PLC) system-on-chip (SoC) from Microchip Technology, designed to deliver high-performance communication over existing power lines. This innovative product allows for the implementation of advanced smart energy and automatic meter reading applications, making it an ideal choice for a wide range of industrial, residential, and utility environments.

At the heart of the ATPL250A-AKU-R is a powerful digital signal processor (DSP) that facilitates robust and reliable data transmission at high speeds. The device supports various modulation schemes, including Binary Phase Shift Keying (BPSK), Quadrature Phase Shift Keying (QPSK), and 8 Phase Shift Keying (8PSK), ensuring flexibility and adaptability to different network conditions and requirements.

The ATPL250A-AKU-R boasts an integrated analog front end (AFE) with a programmable gain amplifier, which ensures optimal signal reception and transmission quality across a wide range of input signal levels. This feature, combined with the chip's automatic gain control (AGC), allows for a stable communication link even in the presence of noise and signal attenuation common in power line environments.

With its built-in Forward Error Correction (FEC) capabilities, the ATPL250A-AKU-R is capable of correcting errors that may occur during data transmission, thus enhancing the reliability of the communication link. The device also supports a variety of network topologies, including point-to-point, point-to-multipoint, and mesh networks, providing a versatile solution for different networking scenarios.

The ATPL250A-AKU-R is designed with security in mind, featuring encryption and secure key management to protect against unauthorized access and ensure data privacy. This is particularly important for applications where sensitive data is being transmitted, such as in smart grid and utility metering.

In summary, the ATPL250A-AKU-R from Microchip Technology is a high-performance, secure, and flexible PLC SoC that provides a robust solution for a variety of communication applications over power lines. Its advanced features and capabilities make it a top choice for developers looking to create efficient and reliable smart energy and metering solutions.

You May Also Be Interested in

Texas Instruments
High Speed PWM Controller
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Ricoh
Need more? Email Us
Ricoh
Lowest to $1.6979

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess