EN
  • EN
  • DE

KHB472KN51DGAAA

Part No KHB472KN51DGAAA
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER RAD DISC / Ceramic Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr KEMET
Series *
Package Bag
Standard Package 2,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.23.0060
Win Source Part Number 1337192-KHB472KN51DGAAA
Ultra Librarian 3D Model Ultra Librarian KHB472KN51DGAAA CAD Model

Description

The KHB472KN51DGAAA is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It is designed for general-purpose applications where stable capacitance and high reliability are required. These capacitors are known for their small size, high capacitance values, and excellent performance characteristics.

Applications:

  • Bypass Capacitors: Used to filter out unwanted noise and voltage variations in electronic circuits.
  • Decoupling Capacitors: Provide a stable voltage source for integrated circuits and other components.
  • Filtering: Used in signal filtering applications to remove unwanted frequencies.
  • General-Purpose Applications: Suitable for a wide range of applications in various electronic devices.

Features:

  • High Capacitance: Offers a relatively high capacitance value for its size.
  • Small Size: Allows for compact circuit designs.
  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and voltages.
  • High Reliability: Manufactured with high-quality materials and processes for long-term reliability.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental compliance.

Benefits:

  • Improved Circuit Performance: Provides stable voltage and reduces noise, leading to improved circuit performance.
  • Space Savings: The small size allows for more compact and efficient circuit designs.
  • Long-Term Reliability: Ensures reliable operation of electronic devices over their lifespan.
  • Environmental Compliance: Meets environmental regulations, making it suitable for use in various applications.

Additional Details:

The KHB472KN51DGAAA has a capacitance value of 4700pF (4.7nF) with a tolerance of 10%. It is a ceramic capacitor with a voltage rating. The specific dielectric material and temperature coefficient should be consulted in the datasheet for critical applications. These capacitors are commonly used in surface mount technology (SMT) and are available in various case sizes.

You May Also Be Interested in

Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess