Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953220-CD8067304126901
Series *
Ultra Librarian 3D Model Ultra Librarian CD8067304126901 CAD Model

Description

The CD8067304126901 is a boxed Intel Xeon Silver 4108 processor. It belongs to the Intel Xeon Scalable processor family, designed for server and workstation applications requiring high performance, reliability, and security.

Applications:

  • Servers: Suitable for use in entry-level and mid-range servers for small and medium-sized businesses.
  • Workstations: Used in professional workstations for tasks such as content creation, CAD, and software development.
  • Cloud Computing: Deployed in cloud environments for virtualized workloads.
  • Data Centers: Utilized in data centers for various applications including web hosting and database management.
  • Small Businesses: Powers business applications, file servers, and print servers for small business needs.

Features:

  • 8 Cores and 16 Threads: Enables parallel processing for improved performance in multi-threaded applications.
  • 1.8 GHz Base Frequency: Provides a balance of performance and power efficiency.
  • Intel Turbo Boost Technology 2.0: Dynamically increases the processor's frequency up to 3.0 GHz when thermal headroom is available.
  • 11MB Intel Smart Cache: Provides fast access to frequently used data, improving overall performance.
  • DDR4-2400 Memory Support: Supports high-speed DDR4 memory for increased memory bandwidth.
  • Two UPI Links: Allows for multi-processor configurations for increased scalability.
  • Intel AVX-512: Enables advanced vector processing for improved performance in scientific and engineering applications.
  • Intel Virtualization Technology (VT-x): Provides hardware-assisted virtualization for improved performance and security in virtualized environments.
  • Intel AES New Instructions (AES-NI): Accelerates encryption and decryption operations for improved security.

Benefits:

  • Improved Performance: Enables faster processing of demanding workloads.
  • Increased Scalability: Allows for multi-processor configurations for increased performance in enterprise environments.
  • Enhanced Security: Provides hardware-assisted security features for improved data protection.
  • Reduced Power Consumption: Offers a balance of performance and power efficiency for lower operating costs.
  • Improved Virtualization Performance: Provides hardware-assisted virtualization for efficient virtualized environments.

Additional Details:

The Intel Xeon Silver 4108 processor has a Thermal Design Power (TDP) of 85W. It supports a maximum memory size of 768GB. The processor uses the FCLGA3647 socket. It supports Intel's Resource Director Technology (RDT) for monitoring and managing shared resources. Intel's Advanced Vector Extensions 512 (AVX-512) enable enhanced performance for floating-point intensive applications. The Silver series Xeons are positioned between the Bronze and Gold series, offering a good balance of performance and price.

You May Also Be Interested in

Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Pulse
Need more? Email Us
ECAD model for P1013T
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention