Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Interface
Function LIN
Embedded No
Utilized IC / Part ATA663254
Supplied Contents Board(s)
Base Product Number ATAB663254
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342671-ATAB663254A-V1.2
Ultra Librarian 3D Model Ultra Librarian ATAB663254A-V1.2 CAD Model

Description

Product Overview: ATAB663254A-V1.2

The ATAB663254A-V1.2 is a cutting-edge microcontroller product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is designed to provide a perfect blend of power efficiency, processing capabilities, and advanced features, making it suitable for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features and Benefits

  • High-Performance CPU: At the heart of the ATAB663254A-V1.2 is a high-speed processor core that offers exceptional computational speed and efficiency, allowing for complex tasks to be handled with ease.
  • Robust Memory Architecture: Equipped with ample flash memory and RAM, this microcontroller provides the necessary space and speed for both program execution and data storage.
  • Advanced Peripherals: A rich set of peripherals, including SPI, I2C, and UART interfaces, along with PWM outputs and ADC inputs, offer versatile connectivity and control options for a wide array of external devices.
  • Enhanced Security Features: With an emphasis on security, the ATAB663254A-V1.2 incorporates features such as secure boot, hardware cryptographic accelerators, and a true random number generator to protect your application from external threats.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller supports various power-saving modes, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Design: The ATAB663254A-V1.2 is engineered to withstand harsh operating conditions, making it reliable for use in environments that experience extreme temperatures, vibrations, or other challenging factors.

Applications

The versatility of the ATAB663254A-V1.2 allows it to be integrated into a multitude of applications. It is particularly well-suited for automotive control systems, industrial automation, smart home devices, IoT endpoints, and any application where reliable performance and security are paramount.

Technical Support and Resources

Microchip Technology provides extensive support and resources for the ATAB663254A-V1.2, including detailed datasheets, application notes, and development tools. Customers can also access technical assistance from Microchip's expert support team to ensure successful integration and deployment of their products.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Silicon Labs
BOARD EVAL SI2418+SI3018 24PIN / EVALUATION BOARD PROVIDES AN EASY WAY OF EVALUATING THE ISOMODEM
Need more? Email Us
ECAD model for SI2418FT18-EVB
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Texas Instruments
TVP7000EVM / Evaluation Module For TVP7000
Lowest to $11.1103
ECAD model for TVP7000EVM
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention