EN
  • EN
  • DE

THEVA244-SMA

Part No THEVA244-SMA
Manufacturer THine Electronics, Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description THCV244 EVALUATION BOARD SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr THine Electronics, Inc.
Package Box
Product Status Active
Type Interface
Function V-by-One® HS to MIPI® CSI-2
Embedded No
Utilized IC / Part THEVA244
Primary Attributes 5V Power Supply
Supplied Contents Board(s), Cable(s), Power Supply
Secondary Attributes On-Board LEDs
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.90.0000
Win Source Part Number 902486-THEVA244-SMA
Ultra Librarian 3D Model Ultra Librarian THEVA244-SMA CAD Model

Description

The 902486-THEVA244-SMA is an evaluation and demonstration board designed for interface applications.

  • Application: Converting V-by-One® HS signals to MIPI® CSI-2 signals
  • Manufacturer: THine Electronics, Inc.
  • Status: Active
  • Package Type: Box
  • Standard Package: One piece
  • Attribute: 5V power supply
  • Includes: Board(s), cable(s), and a power supply
  • Features: On-board LEDs
  • ECCN: EAR99
  • MSL Level: Not applicable
  • HTSUS Code: 8542.90.0000

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess