EN
  • EN
  • DE

ATA8405-6DQY-66

Part No ATA8405-6DQY-66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC ASK/FSK 433MHZ 10TFSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-TSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA8405-6DQY-66-ND, ATA8405-6DQY-ND, ATA84056DQY66, ATA8405-6DQY, ATA8405-6DQY-66TR, ATA8405-6DQY-66DKR, ATA8405-6DQY-66CT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912036-ATA8405-6DQY-66
Ultra Librarian 3D Model Ultra Librarian ATA8405-6DQY-66 CAD Model

Description

Microchip Technology ATA8405-6DQY-66 Product Overview

The ATA8405-6DQY-66 is a cutting-edge solution from Microchip Technology, designed to cater to the demanding needs of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of uses, including industrial, automotive, and consumer electronics.

Key Features:

  • High Performance: The ATA8405-6DQY-66 is built for optimal performance, ensuring that your applications run smoothly and efficiently.
  • Robust Design: With Microchip's renowned design quality, this product offers exceptional durability and longevity, even in the most challenging environments.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the ATA8405-6DQY-66 provides enhanced functionality that can meet the requirements of even the most sophisticated systems.
  • Versatility: Whether you're working on automotive electronics, industrial automation, or consumer devices, this product's versatility makes it an ideal choice for a multitude of applications.

Applications:

The ATA8405-6DQY-66 is designed to be flexible and adaptable, making it suitable for a wide array of applications. Some of the typical use cases include:

  • Automotive control systems
  • Industrial automation
  • Consumer electronic devices
  • Communication infrastructure
  • Smart home technology

Product Specifications:

Microchip Technology ensures that the ATA8405-6DQY-66 meets the highest standards of quality and performance. Detailed specifications are available through official product datasheets and technical documentation provided by Microchip.

About Microchip Technology:

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products offer low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. Microchip is dedicated to providing outstanding technical support along with dependable delivery and quality.

You May Also Be Interested in

Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us
Silicon Labs
IC TX FSK 915MHZ 3.8V 16-TSSOP / RF Transmitter FSK 3.3V 16-Pin TSSOP
Lowest to $14.6893
Nordic Semiconductors
IC TRANSMITTER 1MB SHOCK 16QFN / RF Transmitter GFSK 3V Automotive 16-Pin QFN EP T/R
Lowest to $0.9794
Infineon Technologies
IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $2.0723
Melexis Technologies NV
IC XMITTER 433MHZ ASK/FSK 10QFN
Lowest to $2.1784
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess