EN
  • EN
  • DE

ATA6870-PLQW

Part No ATA6870-PLQW
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 3-6C 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 6
Fault Protection Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number ATA6870
Standard Package 4,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566413-ATA6870-PLQW
Ultra Librarian 3D Model Ultra Librarian ATA6870-PLQW CAD Model

Description

Microchip Technology's ATA6870-PLQW: A High-Performance Battery Management IC

The ATA6870-PLQW is a cutting-edge battery management integrated circuit (IC) from Microchip Technology, designed to provide efficient and reliable management for multi-cell Li-Ion battery packs. This IC is an essential component for applications requiring precise battery monitoring and energy management, such as electric vehicles, portable electronics, and energy storage systems.

With its robust design, the ATA6870-PLQW offers a multitude of features that ensure the longevity and safety of battery packs. It supports the monitoring of up to 6 cells in series, allowing for a wide range of battery configurations. The IC is capable of handling cell voltages from 1.8V to 5.0V, providing flexibility for different types of Li-Ion batteries.

The precision of the ATA6870-PLQW in measuring cell voltages and temperatures is paramount for maintaining the battery's health and performance. It includes integrated temperature sensors and voltage measurement capabilities that ensure accurate monitoring and contribute to the overall safety of the battery system. This precise monitoring helps in preventing overcharging, deep discharging, and thermal runaway, which are critical for the safety of battery-operated devices.

Communication with the ATA6870-PLQW is facilitated through an SPI interface, enabling the IC to seamlessly integrate with microcontrollers and other digital systems. This feature allows for real-time data acquisition and control, making it easier for system designers to implement smart battery management algorithms.

The IC comes in a PLQW package, which is known for its small footprint and low profile, making it suitable for compact designs where space is at a premium. The package is also designed to facilitate efficient thermal management, ensuring the IC operates within its specified temperature range even under high load conditions.

Overall, the ATA6870-PLQW from Microchip Technology represents a robust solution for advanced battery management. Its combination of precision, flexibility, and ease of integration makes it an ideal choice for engineers looking to enhance the performance and safety of their battery-powered applications.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess