EN
  • EN
  • DE

ADBMS1818ASWZ-RL

Part No ADBMS1818ASWZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description 18-CELL BATTERY MONITOR WITH DAI / Battery Battery Monitor IC Multi-Chemistry 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series Automotive, AEC-Q200
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 18
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP-EP (10x10)
Base Product Number ADBMS1818
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336770-ADBMS1818ASWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADBMS1818ASWZ-RL CAD Model

Description

The ADBMS1818ASWZ-RL is a cutting-edge component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to the rigorous demands of modern electronic applications, ensuring reliability and performance. The ADBMS1818ASWZ-RL is a testament to Analog Devices' commitment to providing high-quality solutions for complex electronic systems.

Key Features

  • High-precision analog functionality
  • Robust design for long-term stability
  • Optimized for low power consumption
  • Advanced thermal management capabilities
  • Integrated protection mechanisms against overvoltage and undervoltage conditions

Applications

The versatility of the ADBMS1818ASWZ-RL allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Automotive electronics
  • Communication infrastructure
  • Medical devices
  • High-performance computing solutions

Technical Specifications

Parameter Value
Package / Case Standard Packaging
Operating Temperature Specified by Manufacturer
Supply Voltage As per Datasheet
Data Interface Industry Standard

Quality and Reliability

Analog Devices Inc. ensures that the ADBMS1818ASWZ-RL meets the highest quality standards. Each component undergoes rigorous testing and quality control measures to guarantee its performance under the most demanding conditions. Customers can trust this product to deliver consistent results and operate with exceptional precision.

Ordering Information

The ADBMS1818ASWZ-RL is available for order now. For detailed pricing and availability information, or to request samples, please contact Analog Devices or an authorized distributor. Ensure your next project benefits from the reliability and performance of the ADBMS1818ASWZ-RL.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2540 $57.7780
15+ $6.7725 $101.5875
23+ $6.5609 $150.9007
32+ $6.3492 $203.1744
41+ $6.1376 $251.6416
55+ $5.5027 $302.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess